3RT26281NF35
3RT26281NF35
Active
Description:  CAP CONTACTOR 33KVAR 1NO+2NC 95-
Manufacturer:  Siemens
History Price: $491.72
In Stock: 8000
3RT26281NF35 Specification
Specification
Part No
3RT26281NF35
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
SIRIUS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
95 ~ 130VAC/DC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
47.6 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
Must Release Voltage
-
Contact Rating (Current)
-
3RT26281NF35 PDF Datasheet
3RT26281NF35 Related Parts
3RT10541AB36
3RT10541AB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541AF36
3RT10541AF36
Siemens
CONTACTOR S6 115A 110-127VUC 3P
3RT10541AM36
3RT10541AM36
Siemens
CONTACTOR S6 115A 200-220VUC 3P
3RT10541AP36
3RT10541AP36
Siemens
CONTACTOR S6 115A 220-240VUC 3P
3RT10541AR36
3RT10541AR36
Siemens
CONTACTOR S6 115A 440-480VUC 3P
3RT10541AT36
3RT10541AT36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541AU36
3RT10541AU36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541AV36
3RT10541AV36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541NB36
3RT10541NB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541NF36
3RT10541NF36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541NP36
3RT10541NP36
Siemens
CONTACTOR S6 115A 200-277VUC 3P
3RT10541PF35
3RT10541PF35
Siemens
CONTACTOR S6 115A 96-127VUC 3P B
3RT26281NF35 Compare Parts
  • 3RT26281NF35 vs 3RT26371NF35
  • 3RT26281NF35 vs 3RT26371NB35
  • 3RT26281NF35 vs 3RT26371AP05
  • 3RT26281NF35 vs 3RT26371AP03
  • 3RT26281NF35 vs 3RT26371AL23
  • 3RT26281NF35 vs 3RT26371AF05
  • 3RT26281NF35 vs 3RT26371AF03
  • 3RT26281NF35 vs 3RT26371AB05
  • 3RT26281NF35 vs 3RT26371AB03
  • 3RT26281NF35 vs 3RT26361NP35
  • 3RT26281NF35 vs 3RT26361NF35
  • 3RT26281NF35 vs 3RT26361NB35
  • 3RT26281NF35 vs 3RT26361AP05
  • 3RT26281NF35 vs 3RT26361AP03
  • 3RT26281NF35 vs 3RT26361AN23
  • 3RT26281NF35 vs 3RT26361AL23
  • 3RT26281NF35 vs 3RT26361AK65
  • 3RT26281NF35 vs 3RT26361AF05
  • 3RT26281NF35 vs 3RT26361AF03
  • 3RT26281NF35 vs 3RT26361AB05
  • 3RT26281NF35 vs 3RT26361AB03
  • 3RT26281NF35 vs 3RT26281NP35
  • 3RT26281NF35 vs 3RT26281NB35
  • 3RT26281NF35 vs 3RT26281BF45
  • 3RT26281NF35 vs 3RT26281BB45
  • 3RT26281NF35 vs 3RT26281AP65
  • 3RT26281NF35 vs 3RT26281AP05
  • 3RT26281NF35 vs 3RT26281AK65
  • 3RT26281NF35 vs 3RT26281AF05
  • 3RT26281NF35 vs 3RT26281AC25
  • 3RT26281NF35 vs 3RT26281AB05
  • 3RT26281NF35 vs 3RT26271NP35
  • 3RT26281NF35 vs 3RT26271NF35
  • 3RT26281NF35 vs 3RT26271NB35
  • 3RT26281NF35 vs 3RT26271BF45
  • 3RT26281NF35 vs 3RT26271BB45
  • 3RT26281NF35 vs 3RT26271AP65
  • 3RT26281NF35 vs 3RT26271AP05
  • 3RT26281NF35 vs 3RT26271AK65
  • 3RT26281NF35 vs 3RT26271AF05
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's