1-1414687-0
1-1414687-0
Active
Description:  RELAY AUTOMOTIVE SPDT 40A 12V
Manufacturer:  TE Connectivity
Datasheet:   1-1414687-0 Datasheet
History Price: $9.28
In Stock: 19600
1-1414687-0 Specification
Specification
Part No
1-1414687-0
Category
Automotive Relays
Manufacturer
TE Connectivity
Series
SRF-A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
40 A
Switching Voltage
14VDC - Nom
Must Operate Voltage
7.2 VDC
Must Release Voltage
1.2 VDC
Features
Resistor
Mounting Type
Socketable
Termination Style
Plug In, Quick Connect - 0.250" (6.3mm)
Operating Temperature
-40℃ ~ 125℃
Coil Current
151 mA
Operate Time
7 ms
Release Time
2 ms
1-1414687-0 Related Parts
1-1393260-1
1-1393260-1
TE Connectivity
SR6B4060 - V23050-A1060-A542
1-1393277-4
1-1393277-4
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V
1-1393277-7
1-1393277-7
TE Connectivity
RELAY AUTOMOTIVE SPST 40A 12V
1-1393277-8
1-1393277-8
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 24V
1-1393277-9
1-1393277-9
TE Connectivity
RELAY AUTOMOTIVE SPST 40A 24V
1-1393302-0
1-1393302-0
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 12V
1-1393304-1
1-1393304-1
TE Connectivity
RELAY AUTOMOTIVE SPST-NO 70A 24V
1-1393315-1
1-1393315-1
TE Connectivity
V23132B2002B200=HCR
1-1414122-0
1-1414122-0
TE Connectivity
V23136J1004X050
1-1414167-0
1-1414167-0
TE Connectivity
POWER F V23134
1-1414168-0
1-1414168-0
TE Connectivity
RELAY AUTO SPDT 45A 24V
1-1414310-0
1-1414310-0
TE Connectivity
RELAY AUTOMOTIVE SPST 40A 12V
1-1414687-0 Compare Parts
  • 1-1414687-0 vs 1-1414761-0
  • 1-1414687-0 vs 1-1414760-0
  • 1-1414687-0 vs 1-1414686-0
  • 1-1414687-0 vs 1-1414552-0
  • 1-1414687-0 vs 1-1414476-0
  • 1-1414687-0 vs 1-1414469-0
  • 1-1414687-0 vs 1-1414310-0
  • 1-1414687-0 vs 1-1414168-0
  • 1-1414687-0 vs 1-1414167-0
  • 1-1414687-0 vs 1-1414122-0
  • 1-1414687-0 vs 1-1393315-1
  • 1-1414687-0 vs 1-1393304-1
  • 1-1414687-0 vs 1-1393302-0
  • 1-1414687-0 vs 1-1393277-9
  • 1-1414687-0 vs 1-1393277-8
  • 1-1414687-0 vs 1-1393277-7
  • 1-1414687-0 vs 1-1393277-4
  • 1-1414687-0 vs 1-1393260-1
  • 1-1414687-0 vs 1-1904020-2
  • 1-1414687-0 vs 1-1414695-0
  • 1-1414687-0 vs 1-1414530-0
  • 1-1414687-0 vs 1-1414474-0
  • 1-1414687-0 vs 1-1414121-0
  • 1-1414687-0 vs 1-1414099-0
  • 1-1414687-0 vs 1-1393306-1
  • 1-1414687-0 vs 1-1393305-1
  • 1-1414687-0 vs 1-1393303-0
  • 1-1414687-0 vs 1-1393302-9
  • 1-1414687-0 vs 1-1393302-6
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!