1-1462050-6
1-1462050-6
Active
Description:  RELAY RF SPDT 2A 4.5V
Manufacturer:  TE Connectivity
Datasheet:   1-1462050-6 Datasheet
History Price: $14.95
In Stock: 36000
1-1462050-6 Specification
Specification
Part No
1-1462050-6
Category
High Frequency (RF) Relays
Manufacturer
TE Connectivity
Series
HF3, AXICOM
Packaging
Cut Tape (CT),Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Current
31 mA
Coil Voltage
4.5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Must Operate Voltage
3.38 VDC
Must Release Voltage
0.45 VDC
Operate Time
5 ms
Release Time
5 ms
Features
-
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-55℃ ~ 85℃
1-1462050-6 PDF Datasheet
1-1462050-6 Related Parts
1-1462050-1
1-1462050-1
TE Connectivity
RELAY RF SPDT 2A 3V
1-1462050-2
1-1462050-2
TE Connectivity
RELAY RF SPDT 2A 5V
1-1462050-4
1-1462050-4
TE Connectivity
RELAY RF SPDT 2A 12V
1-1462050-5
1-1462050-5
TE Connectivity
RELAY RF SPDT 2A 24V
1-1462051-1
1-1462051-1
TE Connectivity
RELAY RF SPDT 2A 3V
1-1462051-2
1-1462051-2
TE Connectivity
RELAY RF SPDT 2A 5V
1-1462051-3
1-1462051-3
TE Connectivity
RELAY RF SPDT 2A 9V
1-1462051-4
1-1462051-4
TE Connectivity
RELAY RF SPDT 2A 12V
1-1462051-5
1-1462051-5
TE Connectivity
RELAY RF SPDT 2A 24V
1-1462051-6
1-1462051-6
TE Connectivity
RELAY RF SPDT 2A 4.5V
1-1462051-7
1-1462051-7
TE Connectivity
RELAY RF SPDT 2A 6V
1-1462051-8
1-1462051-8
TE Connectivity
RELAY RF SPDT 2A 4.5V
1-1462050-6 Compare Parts
  • 1-1462050-6 vs 1-1462052-0
  • 1-1462050-6 vs 1-1462051-8
  • 1-1462050-6 vs 1-1462051-7
  • 1-1462050-6 vs 1-1462051-6
  • 1-1462050-6 vs 1-1462051-5
  • 1-1462050-6 vs 1-1462051-4
  • 1-1462050-6 vs 1-1462051-3
  • 1-1462050-6 vs 1-1462051-2
  • 1-1462050-6 vs 1-1462051-1
  • 1-1462050-6 vs 1-1462050-5
  • 1-1462050-6 vs 1-1462050-4
  • 1-1462050-6 vs 1-1462050-2
  • 1-1462050-6 vs 1-1462050-1
  • 1-1462050-6 vs 1-1617122-2
  • 1-1462050-6 vs 1-1617100-2
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!