1-1462051-4
1-1462051-4
Active
Description:  RELAY RF SPDT 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   1-1462051-4 Datasheet
History Price: $22.32
In Stock: 1600
1-1462051-4 Specification
Specification
Part No
1-1462051-4
Category
High Frequency (RF) Relays
Manufacturer
TE Connectivity
Series
HF3, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Latching, Dual Coil
Coil Current
11.7 mA
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Must Operate Voltage
9 VDC
Must Release Voltage
-
Operate Time
3 ms
Release Time
2 ms
Features
-
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-55℃ ~ 85℃
1-1462051-4 Related Parts
1-1462050-1
1-1462050-1
TE Connectivity
RELAY RF SPDT 2A 3V
1-1462050-2
1-1462050-2
TE Connectivity
RELAY RF SPDT 2A 5V
1-1462050-4
1-1462050-4
TE Connectivity
RELAY RF SPDT 2A 12V
1-1462050-5
1-1462050-5
TE Connectivity
RELAY RF SPDT 2A 24V
1-1462050-6
1-1462050-6
TE Connectivity
RELAY RF SPDT 2A 4.5V
1-1462051-1
1-1462051-1
TE Connectivity
RELAY RF SPDT 2A 3V
1-1462051-2
1-1462051-2
TE Connectivity
RELAY RF SPDT 2A 5V
1-1462051-3
1-1462051-3
TE Connectivity
RELAY RF SPDT 2A 9V
1-1462051-5
1-1462051-5
TE Connectivity
RELAY RF SPDT 2A 24V
1-1462051-6
1-1462051-6
TE Connectivity
RELAY RF SPDT 2A 4.5V
1-1462051-7
1-1462051-7
TE Connectivity
RELAY RF SPDT 2A 6V
1-1462051-8
1-1462051-8
TE Connectivity
RELAY RF SPDT 2A 4.5V
1-1462051-4 Compare Parts
  • 1-1462051-4 vs 1-1462052-0
  • 1-1462051-4 vs 1-1462051-8
  • 1-1462051-4 vs 1-1462051-7
  • 1-1462051-4 vs 1-1462051-6
  • 1-1462051-4 vs 1-1462051-5
  • 1-1462051-4 vs 1-1462051-3
  • 1-1462051-4 vs 1-1462051-2
  • 1-1462051-4 vs 1-1462051-1
  • 1-1462051-4 vs 1-1462050-6
  • 1-1462051-4 vs 1-1462050-5
  • 1-1462051-4 vs 1-1462050-4
  • 1-1462051-4 vs 1-1462050-2
  • 1-1462051-4 vs 1-1462050-1
  • 1-1462051-4 vs 1-1617122-2
  • 1-1462051-4 vs 1-1617100-2
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!