6-1393211-2
6-1393211-2
Active
Description:  Power/Signal Relay, 2 Form A, SP
Manufacturer:  TE Connectivity
Datasheet:   6-1393211-2 Datasheet
History Price: $16.16
In Stock: 39600
6-1393211-2 Specification
Specification
Part No
6-1393211-2
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
6-1393211-2 Related Parts
6-1393114-2
6-1393114-2
TE Connectivity
KUH-7D47-12=KU
6-1393114-7
6-1393114-7
TE Connectivity
KUHP-11A11-120=KU
6-1393116-9
6-1393116-9
TE Connectivity
KUMP-11DT8-24=KU
6-1393117-7
6-1393117-7
TE Connectivity
KUP-14AE5-120=KU
6-1393122-5
6-1393122-5
TE Connectivity
KHAU-17D12L-48=KH
6-1393127-6
6-1393127-6
TE Connectivity
PRD-11DY3-110=PRD
6-1393127-9
6-1393127-9
TE Connectivity
PRD-3AG0-120=PRD
6-1393231-5
6-1393231-5
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
6-1393231-6
6-1393231-6
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
6-1393234-0
6-1393234-0
TE Connectivity
RELAY GEN PURP
6-1393234-2
6-1393234-2
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
6-1393234-3
6-1393234-3
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
6-1393211-2 Compare Parts
  • 6-1393211-2 vs 6-1423008-8
  • 6-1393211-2 vs 6-1423008-2
  • 6-1393211-2 vs 6-1416200-9
  • 6-1393211-2 vs 6-1416200-8
  • 6-1393211-2 vs 6-1416200-7
  • 6-1393211-2 vs 6-1416200-6
  • 6-1393211-2 vs 6-1416200-5
  • 6-1393211-2 vs 6-1416200-4
  • 6-1393211-2 vs 6-1416200-3
  • 6-1393211-2 vs 6-1416200-2
  • 6-1393211-2 vs 6-1416200-1
  • 6-1393211-2 vs 6-1416200-0
  • 6-1393211-2 vs 6-1415546-5
  • 6-1393211-2 vs 6-1415546-3
  • 6-1393211-2 vs 6-1415541-8
  • 6-1393211-2 vs 6-1415541-6
  • 6-1393211-2 vs 6-1415541-5
  • 6-1393211-2 vs 6-1415541-4
  • 6-1393211-2 vs 6-1415541-2
  • 6-1393211-2 vs 6-1415541-1
  • 6-1393211-2 vs 6-1415538-9
  • 6-1393211-2 vs 6-1415520-1
  • 6-1393211-2 vs 6-1415507-1
  • 6-1393211-2 vs 6-1415358-1
  • 6-1393211-2 vs 6-1415356-1
  • 6-1393211-2 vs 6-1415355-1
  • 6-1393211-2 vs 6-1415073-1
  • 6-1393211-2 vs 6-1415020-1
  • 6-1393211-2 vs 6-1414920-1
  • 6-1393211-2 vs 6-1393809-5
  • 6-1393211-2 vs 6-1393809-0
  • 6-1393211-2 vs 6-1393808-2
  • 6-1393211-2 vs 6-1393806-9
  • 6-1393211-2 vs 6-1393298-5
  • 6-1393211-2 vs 6-1393254-5
  • 6-1393211-2 vs 6-1393239-2
  • 6-1393211-2 vs 6-1393239-1
  • 6-1393211-2 vs 6-1393236-9
  • 6-1393211-2 vs 6-1393236-8
  • 6-1393211-2 vs 6-1393234-3
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.