6-1393231-6
6-1393231-6
Active
Description:  RELAY GEN PURPOSE SPST 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   6-1393231-6 Datasheet
History Price: $13.7
In Stock: 20000
6-1393231-6 Specification
Specification
Part No
6-1393231-6
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RP3SL, SCHRACK
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
21.8 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
14 ms
Relay Type
12 ms
Operate Time
-40℃ ~ 35℃
6-1393231-6 Related Parts
6-1393114-2
6-1393114-2
TE Connectivity
KUH-7D47-12=KU
6-1393114-7
6-1393114-7
TE Connectivity
KUHP-11A11-120=KU
6-1393116-9
6-1393116-9
TE Connectivity
KUMP-11DT8-24=KU
6-1393117-7
6-1393117-7
TE Connectivity
KUP-14AE5-120=KU
6-1393122-5
6-1393122-5
TE Connectivity
KHAU-17D12L-48=KH
6-1393127-6
6-1393127-6
TE Connectivity
PRD-11DY3-110=PRD
6-1393127-9
6-1393127-9
TE Connectivity
PRD-3AG0-120=PRD
6-1393211-2
6-1393211-2
TE Connectivity
Power/Signal Relay, 2 Form A, SP
6-1393231-5
6-1393231-5
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
6-1393234-0
6-1393234-0
TE Connectivity
RELAY GEN PURP
6-1393234-2
6-1393234-2
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
6-1393234-3
6-1393234-3
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
6-1393231-6 Description
The TE Connectivity 6-1393231-6 is a high-performance connector designed for use in various applications, particularly in the automotive and industrial sectors. This connector is part of TE Connectivity%27s extensive portfolio of interconnect solutions, which are known for their reliability, durability, and versatility. Below is a detailed introduction to the 6-1393231-6 connector, including its specifications and features.

## Overview

The TE Connectivity 6-1393231-6 connector is a part of the TE Connectivity%27s AMPSEAL series, which is specifically designed for harsh environments. These connectors are engineered to provide secure and reliable connections in applications where exposure to moisture, dust, and extreme temperatures is a concern. The 6-1393231-6 connector is particularly suitable for automotive applications, including engine compartments, as well as industrial machinery and equipment.

## Key Features

1. Robust Design:
- The connector features a rugged housing that provides excellent resistance to environmental factors such as moisture, dust, and chemicals.
- Designed to withstand high vibration and shock, making it ideal for automotive and industrial applications.

2. Sealing and Protection:
- The connector is equipped with sealing features that protect against water ingress and dust, ensuring reliable performance in harsh conditions.
- IP67 rating, indicating it is dust-tight and can withstand immersion in water up to 1 meter for a limited time.

3. Contact Configuration:
- The 6-1393231-6 connector typically features multiple contacts, allowing for the connection of several wires in a single housing.
- Contacts are designed for high current applications, ensuring efficient power transmission.

4. Easy Assembly:
- The connector is designed for easy assembly and disassembly, facilitating quick installation and maintenance.
- Compatible with standard crimping tools for contact termination.

5. Versatile Applications:
- Suitable for a wide range of applications, including automotive power distribution, sensor connections, and control systems.
- Can be used in both high-voltage and low-voltage applications.

6. Material and Durability:
- Made from high-quality materials that provide excellent mechanical strength and resistance to thermal and chemical degradation.
- Contacts are typically made from copper alloy with a gold or tin plating for enhanced conductivity and corrosion resistance.

## Specifications

- Part Number: 6-1393231-6
- Connector Type: AMPSEAL Connector
- Number of Contacts: Typically 6 (specific configurations may vary)
- Current Rating: Up to 13 A per contact (depending on the specific application and configuration)
- Voltage Rating: Up to 600 V (depending on the specific application and configuration)
- Contact Material: Copper alloy
- Contact Plating: Gold or tin plating (varies by specific configuration)
- Operating Temperature Range: -40°C to +125°C
- Ingress Protection Rating: IP67
- Housing Material: High-temperature thermoplastic
- Mounting Type: Panel mount or cable mount (depending on configuration)

## Applications

The TE Connectivity 6-1393231-6 connector is suitable for a variety of applications, including:

- Automotive applications (engine compartments, power distribution)
- Industrial machinery and equipment
- Agricultural machinery
- Heavy-duty trucks and buses
- Renewable energy systems (solar, wind)
- Robotics and automation systems

## Conclusion

The TE Connectivity 6-1393231-6 connector is a reliable and robust interconnect solution designed to meet the demands of harsh environments. With its high current and voltage ratings, excellent sealing capabilities, and durable construction, it is an ideal choice for automotive and industrial applications. The connector%27s versatility and ease of use make it a valuable component in various systems, ensuring secure and efficient connections in critical applications. Whether used in vehicles, machinery, or renewable energy systems, the 6-1393231-6 connector provides the performance and reliability needed for modern interconnect solutions.
6-1393231-6 Compare Parts
  • 6-1393231-6 vs 6-1423008-8
  • 6-1393231-6 vs 6-1423008-2
  • 6-1393231-6 vs 6-1416200-9
  • 6-1393231-6 vs 6-1416200-8
  • 6-1393231-6 vs 6-1416200-7
  • 6-1393231-6 vs 6-1416200-6
  • 6-1393231-6 vs 6-1416200-5
  • 6-1393231-6 vs 6-1416200-4
  • 6-1393231-6 vs 6-1416200-3
  • 6-1393231-6 vs 6-1416200-2
  • 6-1393231-6 vs 6-1416200-1
  • 6-1393231-6 vs 6-1416200-0
  • 6-1393231-6 vs 6-1415546-5
  • 6-1393231-6 vs 6-1415546-3
  • 6-1393231-6 vs 6-1415541-8
  • 6-1393231-6 vs 6-1415541-6
  • 6-1393231-6 vs 6-1415541-5
  • 6-1393231-6 vs 6-1415541-4
  • 6-1393231-6 vs 6-1415541-2
  • 6-1393231-6 vs 6-1415541-1
  • 6-1393231-6 vs 6-1415538-9
  • 6-1393231-6 vs 6-1415520-1
  • 6-1393231-6 vs 6-1415507-1
  • 6-1393231-6 vs 6-1415358-1
  • 6-1393231-6 vs 6-1415356-1
  • 6-1393231-6 vs 6-1415355-1
  • 6-1393231-6 vs 6-1415073-1
  • 6-1393231-6 vs 6-1415020-1
  • 6-1393231-6 vs 6-1414920-1
  • 6-1393231-6 vs 6-1393809-5
  • 6-1393231-6 vs 6-1393809-0
  • 6-1393231-6 vs 6-1393808-2
  • 6-1393231-6 vs 6-1393806-9
  • 6-1393231-6 vs 6-1393298-5
  • 6-1393231-6 vs 6-1393254-5
  • 6-1393231-6 vs 6-1393239-2
  • 6-1393231-6 vs 6-1393239-1
  • 6-1393231-6 vs 6-1393236-9
  • 6-1393231-6 vs 6-1393236-8
  • 6-1393231-6 vs 6-1393234-3
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.