☰
RT134110
RT134110
Active
Description:  RELAY GEN PURPOSE SPST 12A 110V
Manufacturer:  TE Connectivity
Datasheet:   RT134110 Datasheet
History Price: $4.3329
In Stock: 24160
RT134110 Specification
Specification
Part No
RT134110
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
110VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
3.8 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
77 VDC
Must Release Voltage
11 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RT134110 Related Parts
RT114005
RT114005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RT114006
RT114006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RT114012
RT114012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114012F
RT114012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114018
RT114018
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 18V
RT114024
RT114024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114024F
RT114024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114110
RT114110
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 110V
RT114524
RT114524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114615
RT114615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RT114730
RT114730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RT134012
RT134012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RT134110 Compare Parts
  • RT134110 vs RT174024
  • RT134110 vs RT174012
  • RT134110 vs RT174005
  • RT134110 vs RT134024F
  • RT134110 vs RT134024
  • RT134110 vs RT134012
  • RT134110 vs RT114730
  • RT134110 vs RT114615
  • RT134110 vs RT114524
  • RT134110 vs RT114110
  • RT134110 vs RT114024F
  • RT134110 vs RT114024
  • RT134110 vs RT114018
  • RT134110 vs RT114012F
  • RT134110 vs RT114012
  • RT134110 vs RT114006
  • RT134110 vs RT114005
  • RT134110 vs RT184024
  • RT134110 vs RT184005
  • RT134110 vs RT174006
  • RT134110 vs RT134730
  • RT134110 vs RT134615
  • RT134110 vs RT134524
  • RT134110 vs RT134048
  • RT134110 vs RT134012F
  • RT134110 vs RT134006
  • RT134110 vs RT134005
  • RT134110 vs RT114060
  • RT134110 vs RT114048
  • RT134110 vs RT114009
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend