910519
910519
Obsolete
Description:  RELAY SOCKET 11 POS DIN RAIL
Manufacturer:  Weidmuller
Datasheet:   910519 Datasheet
History Price: Obsolete
In Stock: 44320
910519 Specification
Specification
Part No
910519
Category
Relay Sockets
Manufacturer
Weidmuller
Series
RS KU2
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
11
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
-
910519 Related Parts
910069
910069
Weidmuller
OS1/1 GS/GSE STD I/O SKT 1C
910099
910099
Weidmuller
RELAY SOCKET 14 POS DIN RAIL
910101
910101
Weidmuller
RS 3A RLY SKT W/DIODE
910358
910358
Weidmuller
RS 3A RLY SKT W/O DIODE
910443
910443
Weidmuller
RELAY SOCKET 5 POSITION DIN RAIL
910457
910457
Weidmuller
RSM 8 115VAC SPDT 10A SKT
910555
910555
Weidmuller
RSRM 8 115VAC SPDT 10A RELA
910671
910671
Weidmuller
RSO 8 24VDC 5VDC/50MA
9101083-01
9101083-01
IDEC
ICE-O-MATIC SH2B-02
910519 Compare Parts
  • 910519 vs 910555
  • 910519 vs 910457
  • 910519 vs 910443
  • 910519 vs 910358
  • 910519 vs 910101
  • 910519 vs 910099
  • 910519 vs 910069
  • 910519 vs 9101083-01
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you