910671
910671
Obsolete
Description:  RSO 8 24VDC 5VDC/50MA
Manufacturer:  Weidmuller
Datasheet:   910671 Datasheet
History Price: Obsolete
In Stock: 35600
910671 Specification
Specification
Part No
910671
Category
Relay Sockets
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Positions
-
Mounting Type
-
Termination Style
-
For Use With/Related Products
-
910671 Related Parts
910519
910519
Weidmuller
RELAY SOCKET 11 POS DIN RAIL
910069
910069
Weidmuller
OS1/1 GS/GSE STD I/O SKT 1C
910099
910099
Weidmuller
RELAY SOCKET 14 POS DIN RAIL
910101
910101
Weidmuller
RS 3A RLY SKT W/DIODE
910358
910358
Weidmuller
RS 3A RLY SKT W/O DIODE
910443
910443
Weidmuller
RELAY SOCKET 5 POSITION DIN RAIL
910457
910457
Weidmuller
RSM 8 115VAC SPDT 10A SKT
910555
910555
Weidmuller
RSRM 8 115VAC SPDT 10A RELA
9101083-01
9101083-01
IDEC
ICE-O-MATIC SH2B-02
910671 Compare Parts
  • 910671 vs 910555
  • 910671 vs 910457
  • 910671 vs 910443
  • 910671 vs 910358
  • 910671 vs 910101
  • 910671 vs 910099
  • 910671 vs 910069
  • 910671 vs 9101083-01
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you