Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Eaton Electronics HV1020-2R7505-2
HV1020-2R7505-2
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP, 5.0F,2.7V, HV SERIES, BEND
Manufacturer:
Eaton Electronics
Datasheet:
HV1020-2R7505-2 Datasheet
History Price: Active
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HV1020-2R7505-2 Specification
Specification
Part No
HV1020-2R7505-2
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
-
Mounting Type
-
Package / Case
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
HV1020-2R7505-2 Related Parts
HV1020-2R7505-R
Eaton Electronics
CAP 5F -10% +30% 2.7V T/H
HV1030-2R7106-R
Eaton Electronics
CAP 10F -10% +30% 2.7V T/H
HV1245-2R7356-R
Eaton Electronics
CAP 35F -10% +30% 2.7V T/H
HV1325-2R7156-R
Eaton Electronics
CAP 15F -10% +30% 2.7V T/H
HV1625-2R7256-1
Eaton Electronics
CAPACITOR 25F 2.7V
HV1625-2R7256-2
Eaton Electronics
CAPACITOR DOUBLE LAYER TH
HV1625-2R7256-R
Eaton Electronics
CAP 25F -10% +30% 2.7V T/H
HV1635-2R7356-R
Eaton Electronics
CAP 35F -10% +30% 2.7V T/H
HV1840-2R7606-R
Eaton Electronics
CAP 60F -10% +30% 2.7V T/H
HV1850-2R7806-R
Eaton Electronics
CAP 80F -10% +30% 2.7V T/H
HV1860-2R7107-R
Eaton Electronics
CAP 100F -10% +30% 2.7V T/H
HV1020-2R7505-3
Eaton Electronics
CAP, 5.0F,2.7V, HV SERIES, BEND
HV1020-2R7505-2 Compare Parts
HV1020-2R7505-2 vs HV1850-2R7806-R
HV1020-2R7505-2 vs HV1840-2R7606-R
HV1020-2R7505-2 vs HV1635-2R7356-R
HV1020-2R7505-2 vs HV1625-2R7256-R
HV1020-2R7505-2 vs HV1625-2R7256-2
HV1020-2R7505-2 vs HV1625-2R7256-1
HV1020-2R7505-2 vs HV1325-2R7156-R
HV1020-2R7505-2 vs HV1245-2R7356-R
HV1020-2R7505-2 vs HV1030-2R7106-R
HV1020-2R7505-2 vs HV1020-2R7505-R
HV1020-2R7505-2 vs HV1860-2R7107-2
HV1020-2R7505-2 vs HV1030-2R7H106-1
HV1020-2R7505-2 vs HV1020-2R7505-5
HV1020-2R7505-2 vs HV1020-2R7505-3
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok