HV1030-2R7106-R
HV1030-2R7106-R
Active
Description:  CAP 10F -10% +30% 2.7V T/H
Manufacturer:  Eaton Electronics
History Price: $3.26
In Stock: 23200
HV1030-2R7106-R Specification
Specification
Part No
HV1030-2R7106-R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
Series
HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 F
Tolerance
-10%, +30%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
34mOhm @ 100Hz
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
1.240" (31.50mm)
Operating Temperature
-40℃ ~ 65℃
HV1030-2R7106-R PDF Datasheet
HV1030-2R7106-R Related Parts
HV1020-2R7505-R
HV1020-2R7505-R
Eaton Electronics
CAP 5F -10% +30% 2.7V T/H
HV1245-2R7356-R
HV1245-2R7356-R
Eaton Electronics
CAP 35F -10% +30% 2.7V T/H
HV1325-2R7156-R
HV1325-2R7156-R
Eaton Electronics
CAP 15F -10% +30% 2.7V T/H
HV1625-2R7256-1
HV1625-2R7256-1
Eaton Electronics
CAPACITOR 25F 2.7V
HV1625-2R7256-2
HV1625-2R7256-2
Eaton Electronics
CAPACITOR DOUBLE LAYER TH
HV1625-2R7256-R
HV1625-2R7256-R
Eaton Electronics
CAP 25F -10% +30% 2.7V T/H
HV1635-2R7356-R
HV1635-2R7356-R
Eaton Electronics
CAP 35F -10% +30% 2.7V T/H
HV1840-2R7606-R
HV1840-2R7606-R
Eaton Electronics
CAP 60F -10% +30% 2.7V T/H
HV1850-2R7806-R
HV1850-2R7806-R
Eaton Electronics
CAP 80F -10% +30% 2.7V T/H
HV1860-2R7107-R
HV1860-2R7107-R
Eaton Electronics
CAP 100F -10% +30% 2.7V T/H
HV1020-2R7505-2
HV1020-2R7505-2
Eaton Electronics
CAP, 5.0F,2.7V, HV SERIES, BEND
HV1020-2R7505-3
HV1020-2R7505-3
Eaton Electronics
CAP, 5.0F,2.7V, HV SERIES, BEND
HV1030-2R7106-R Compare Parts
  • HV1030-2R7106-R vs HV1850-2R7806-R
  • HV1030-2R7106-R vs HV1840-2R7606-R
  • HV1030-2R7106-R vs HV1635-2R7356-R
  • HV1030-2R7106-R vs HV1625-2R7256-R
  • HV1030-2R7106-R vs HV1625-2R7256-2
  • HV1030-2R7106-R vs HV1625-2R7256-1
  • HV1030-2R7106-R vs HV1325-2R7156-R
  • HV1030-2R7106-R vs HV1245-2R7356-R
  • HV1030-2R7106-R vs HV1020-2R7505-R
  • HV1030-2R7106-R vs HV1860-2R7107-2
  • HV1030-2R7106-R vs HV1030-2R7H106-1
  • HV1030-2R7106-R vs HV1020-2R7505-5
  • HV1030-2R7106-R vs HV1020-2R7505-3
  • HV1030-2R7106-R vs HV1020-2R7505-2
  • HV1030-2R7106-R FAQ
    Q1: What is the Eaton Electronics HV1030-2R7106-R?
    A: The Eaton Electronics HV1030-2R7106-R is a high-voltage power inductor used in various power conversion applications. It features a 710μH inductance and is designed to handle up to 2.6A of current. The inductor's primary function is to store energy in a magnetic field and release it when required, making it a key component in efficient power supply systems, DC-DC converters, and other high-voltage electronic systems.

    Q2: What is the inductance value of the Eaton HV1030-2R7106-R?
    A: The Eaton HV1030-2R7106-R has an inductance of 710μH. This value is ideal for power management applications where a balance between energy storage and current handling is required. The inductance allows the device to smooth out voltage fluctuations and stabilize power output in various electronic systems.

    Q3: What is the maximum current rating for the HV1030-2R7106-R?
    A: The Eaton Electronics HV1030-2R7106-R has a maximum current rating of 2.6A. This means it can handle up to 2.6A of continuous current without the risk of saturation or overheating, ensuring reliable operation even in high-current power circuits.

    Q4: What is the core material used in the HV1030-2R7106-R?
    A: The HV1030-2R7106-R uses a high-quality ferrite core. Ferrite cores are commonly used in inductors due to their ability to minimize energy loss and work efficiently at high frequencies. They also provide excellent thermal performance, making them suitable for demanding power conversion applications.

    Q5: What is the operating temperature range for the HV1030-2R7106-R?
    A: The Eaton HV1030-2R7106-R operates within a wide temperature range of -40°C to +125°C. This ensures that the inductor can function reliably in environments with extreme temperature fluctuations, which is particularly useful in automotive, industrial, and other high-performance applications.

    Q6: In which applications can the HV1030-2R7106-R be used?
    A: The HV1030-2R7106-R is typically used in power conversion applications such as DC-DC converters, power supplies, motor drives, and other systems requiring efficient energy storage. It is also suitable for applications in renewable energy systems, automotive power electronics, and industrial control systems where high efficiency and high current handling are necessary.

    Q7: What is the saturation current of the HV1030-2R7106-R?
    A: The Eaton HV1030-2R7106-R has a saturation current of 3.2A. Saturation current refers to the maximum current that the inductor can handle before its inductance starts to decrease significantly, which can lead to inefficiency or malfunction. A high saturation current allows the inductor to handle more demanding power conditions without performance degradation.

    Q8: How does the HV1030-2R7106-R perform in high-frequency applications?
    A: The HV1030-2R7106-R is well-suited for high-frequency applications due to its low core losses and high efficiency. Its ferrite core material helps reduce energy losses at high frequencies, making it ideal for use in DC-DC converters and other power supply systems operating at elevated frequencies.

    Q9: What are the benefits of using the HV1030-2R7106-R in power supplies?
    A: The HV1030-2R7106-R provides several benefits in power supply systems, including efficient energy storage, low power loss, and stable performance under varying load conditions. Its high current rating and low DC resistance ensure that it can operate efficiently even in demanding power supply circuits, enhancing the overall reliability and performance of the system.

    Q10: How does the HV1030-2R7106-R handle thermal management?
    A: The HV1030-2R7106-R is designed with good thermal management in mind. Its ferrite core material allows for efficient heat dissipation, ensuring that the inductor can operate at higher currents and temperatures without overheating. This thermal stability is essential for maintaining reliable performance in high-power applications.

    Q11: What is the DC resistance (DCR) of the HV1030-2R7106-R?
    A: The Eaton HV1030-2R7106-R has a DC resistance of approximately 0.65Ω. This low DCR helps minimize energy loss during operation and ensures that the inductor operates with high efficiency, reducing heat generation and improving the overall power efficiency of the system.

    Q12: Can the HV1030-2R7106-R be used in automotive applications?
    A: Yes, the HV1030-2R7106-R is suitable for automotive applications, including power electronics, electric vehicles, and power supply systems in automotive control units. Its ability to handle high current and operate reliably in extreme temperatures makes it an excellent choice for automotive power systems that require high efficiency and performance.

    Q13: Is the HV1030-2R7106-R suitable for renewable energy systems?
    A: Yes, the Eaton HV1030-2R7106-R is suitable for use in renewable energy systems such as solar inverters and wind power converters. Its high inductance, current handling capacity, and low resistance make it ideal for efficient power conversion in energy storage systems and other renewable energy applications.

    Q14: What is the physical size of the HV1030-2R7106-R?
    A: The HV1030-2R7106-R comes in a compact package with dimensions of 10.1mm x 10.3mm x 6.7mm. This small size allows it to be integrated into space-constrained designs without compromising on performance, making it suitable for compact power supply circuits and embedded systems.

    Q15: How does the HV1030-2R7106-R improve system efficiency?
    A: The HV1030-2R7106-R improves system efficiency by reducing power losses, thanks to its low DC resistance, high saturation current, and efficient thermal management. These features help ensure that energy is stored and transferred with minimal losses, enhancing the overall efficiency of the power system in which it is used.

    Q16: Can the HV1030-2R7106-R be used in consumer electronics?
    A: Yes, the HV1030-2R7106-R is well-suited for consumer electronics applications that require efficient power conversion and high reliability. It is commonly used in power supplies for devices like smartphones, tablets, and laptops, where space-saving and energy-efficient components are essential.

    Q17: What is the maximum operating voltage of the HV1030-2R7106-R?
    A: The maximum operating voltage of the Eaton HV1030-2R7106-R is rated at 50V. This high voltage rating ensures that the inductor can be used in power circuits that require high-voltage energy storage and conversion, such as in industrial power systems and high-voltage power supplies.

    Q18: How does the HV1030-2R7106-R handle voltage fluctuations?
    A: The HV1030-2R7106-R helps stabilize voltage in power supply circuits by storing energy during voltage peaks and releasing it during dips. This energy storage capability makes it effective at smoothing out fluctuations in voltage, ensuring a stable power supply and reducing the impact of noise or voltage instability on sensitive components.

    Q19: Is the HV1030-2R7106-R easy to integrate into designs?
    A: Yes, the Eaton HV1030-2R7106-R is designed for easy integration into a variety of power management circuits. Its compact size, robust electrical characteristics, and stable performance make it a reliable choice for engineers looking to integrate high-voltage inductors into their designs without requiring complex modifications or extensive recalibration.

    Q20: What are the key advantages of the HV1030-2R7106-R over other inductors?
    A: The key advantages of the HV1030-2R7106-R include its high current rating (2.6A), low DC resistance (0.65Ω), high inductance (710μH), and excellent thermal stability. These features make it particularly suitable for power conversion applications that require both high performance and reliability under demanding conditions, including automotive, industrial, and renewable energy systems.
    Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.