Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Eaton Electronics HV1850-2R7806-R
HV1850-2R7806-R
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 80F -10% +30% 2.7V T/H
Manufacturer:
Eaton Electronics
Datasheet:
HV1850-2R7806-R Datasheet
History Price: Active
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HV1850-2R7806-R Specification
Specification
Part No
HV1850-2R7806-R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
Series
HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
80 F
Tolerance
-10%, +30%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-40℃ ~ 65℃
HV1850-2R7806-R PDF Datasheet
HV1850-2R7806-R Datasheet
Click and Download: HV1850-2R7806-R Datasheet
HV1850-2R7806-R Related Parts
HV1020-2R7505-R
Eaton Electronics
CAP 5F -10% +30% 2.7V T/H
HV1030-2R7106-R
Eaton Electronics
CAP 10F -10% +30% 2.7V T/H
HV1245-2R7356-R
Eaton Electronics
CAP 35F -10% +30% 2.7V T/H
HV1325-2R7156-R
Eaton Electronics
CAP 15F -10% +30% 2.7V T/H
HV1625-2R7256-1
Eaton Electronics
CAPACITOR 25F 2.7V
HV1625-2R7256-2
Eaton Electronics
CAPACITOR DOUBLE LAYER TH
HV1625-2R7256-R
Eaton Electronics
CAP 25F -10% +30% 2.7V T/H
HV1635-2R7356-R
Eaton Electronics
CAP 35F -10% +30% 2.7V T/H
HV1840-2R7606-R
Eaton Electronics
CAP 60F -10% +30% 2.7V T/H
HV1860-2R7107-R
Eaton Electronics
CAP 100F -10% +30% 2.7V T/H
HV1020-2R7505-2
Eaton Electronics
CAP, 5.0F,2.7V, HV SERIES, BEND
HV1020-2R7505-3
Eaton Electronics
CAP, 5.0F,2.7V, HV SERIES, BEND
HV1850-2R7806-R Compare Parts
HV1850-2R7806-R vs HV1840-2R7606-R
HV1850-2R7806-R vs HV1635-2R7356-R
HV1850-2R7806-R vs HV1625-2R7256-R
HV1850-2R7806-R vs HV1625-2R7256-2
HV1850-2R7806-R vs HV1625-2R7256-1
HV1850-2R7806-R vs HV1325-2R7156-R
HV1850-2R7806-R vs HV1245-2R7356-R
HV1850-2R7806-R vs HV1030-2R7106-R
HV1850-2R7806-R vs HV1020-2R7505-R
HV1850-2R7806-R vs HV1860-2R7107-2
HV1850-2R7806-R vs HV1030-2R7H106-1
HV1850-2R7806-R vs HV1020-2R7505-5
HV1850-2R7806-R vs HV1020-2R7505-3
HV1850-2R7806-R vs HV1020-2R7505-2
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.