☰
911R0K
911R0K
Active
Description:  CAPACITOR,1 PF +/-10%,DIE
Manufacturer:  MACOM Technology
Datasheet:   911R0K Datasheet
History Price: $5.94083
In Stock: 13760
911R0K Specification
Specification
Part No
911R0K
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
911R0K Related Parts
9110RM
9110RM
MACOM Technology
CAP SILICON 10PF 20% 0202
911R5K
911R5K
MACOM Technology
CAP SILICON 1.5PF 10% SMD
91100RK
91100RK
MACOM Technology
DIE CAPACITOR, 91100RK
9110RK
9110RK
MACOM Technology
DIE, CAPACITOR,10 PF +/-10%
9112RK
9112RK
MACOM Technology
CAP SILICON 12PF 10% 100V SMD
9115R0K-BOO
9115R0K-BOO
MACOM Technology
CAP SILICON 15PF 100V SMD
9115R0K-BSP-1
9115R0K-BSP-1
MACOM Technology
DIE, BINARY CAPACITOR, 15PF +/-1
911R5M-BSP3
911R5M-BSP3
MACOM Technology
DIE, CAPACITOR,1.5 PF +/-20%
911R0K Compare Parts
  • 911R0K vs 9110RM
  • 911R0K vs 911R5M-BSP3
  • 911R0K vs 9115R0K-BSP-1
  • 911R0K vs 9115R0K-BOO
  • 911R0K vs 9112RK
  • 911R0K vs 9110RK
  • 911R0K vs 91100RK
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much