9115R0K-BSP-1
9115R0K-BSP-1
Active
Description:  DIE, BINARY CAPACITOR, 15PF +/-1
Manufacturer:  MACOM Technology
History Price: $5.28835
In Stock: 800
9115R0K-BSP-1 Specification
Specification
Part No
9115R0K-BSP-1
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
9115R0K-BSP-1 Related Parts
9110RM
9110RM
MACOM Technology
CAP SILICON 10PF 20% 0202
911R5K
911R5K
MACOM Technology
CAP SILICON 1.5PF 10% SMD
91100RK
91100RK
MACOM Technology
DIE CAPACITOR, 91100RK
9110RK
9110RK
MACOM Technology
DIE, CAPACITOR,10 PF +/-10%
9112RK
9112RK
MACOM Technology
CAP SILICON 12PF 10% 100V SMD
9115R0K-BOO
9115R0K-BOO
MACOM Technology
CAP SILICON 15PF 100V SMD
911R0K
911R0K
MACOM Technology
CAPACITOR,1 PF +/-10%,DIE
911R5M-BSP3
911R5M-BSP3
MACOM Technology
DIE, CAPACITOR,1.5 PF +/-20%
9115R0K-BSP-1 Compare Parts
  • 9115R0K-BSP-1 vs 9110RM
  • 9115R0K-BSP-1 vs 911R5M-BSP3
  • 9115R0K-BSP-1 vs 911R0K
  • 9115R0K-BSP-1 vs 9115R0K-BOO
  • 9115R0K-BSP-1 vs 9112RK
  • 9115R0K-BSP-1 vs 9110RK
  • 9115R0K-BSP-1 vs 91100RK
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads