SMC1206K153
SMC1206K153
Active
Description:  CAP CER 0.015UF 50V X7R 1206
Manufacturer:  NTE Electronics
Datasheet:   SMC1206K153 Datasheet
History Price: $0.09
In Stock: 40000
SMC1206K153 Specification
Specification
Part No
SMC1206K153
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
SMC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.015 µF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
Thickness (Max)
0.031" (0.80mm)
Lead Spacing
-
Lead Style
-
SMC1206K153 PDF Datasheet
SMC1206K153 Related Parts
SMC0805C1D0
SMC0805C1D0
NTE Electronics
CAP CER 1PF 50V C0G/NP0 0805
SMC0805C1D2
SMC0805C1D2
NTE Electronics
CAP CER 1.2PF 50V C0G/NP0 0805
SMC0805C1D5
SMC0805C1D5
NTE Electronics
CAP CER 1.5PF 50V C0G/NP0 0805
SMC0805C1D8
SMC0805C1D8
NTE Electronics
CAP CER 1.8PF 50V C0G/NP0 0805
SMC0805C2D2
SMC0805C2D2
NTE Electronics
CAP CER 2.2PF 50V C0G/NP0 0805
SMC0805C2D7
SMC0805C2D7
NTE Electronics
CAP CER 2.7PF 50V C0G/NP0 0805
SMC0805C3D3
SMC0805C3D3
NTE Electronics
CAP CER 3.3PF 50V C0G/NP0 0805
SMC0805C3D9
SMC0805C3D9
NTE Electronics
CAP CER 3.9PF 50V C0G/NP0 0805
SMC0805C4D7
SMC0805C4D7
NTE Electronics
CAP CER 4.7PF 50V C0G/NP0 0805
SMC0805C5D6
SMC0805C5D6
NTE Electronics
CAP CER 5.6PF 50V C0G/NP0 0805
SMC0805C6D8
SMC0805C6D8
NTE Electronics
CAP CER 6.8PF 50V C0G/NP0 0805
SMC0805C8D2
SMC0805C8D2
NTE Electronics
CAP CER 8.2PF 50V C0G/NP0 0805
SMC1206K153 Compare Parts
  • SMC1206K153 vs SMC1206Z334
  • SMC1206K153 vs SMC1206Z225
  • SMC1206K153 vs SMC1206Z224
  • SMC1206K153 vs SMC1206Z105
  • SMC1206K153 vs SMC1206Z104
  • SMC1206K153 vs SMC1206K823
  • SMC1206K153 vs SMC1206K822
  • SMC1206K153 vs SMC1206K683
  • SMC1206K153 vs SMC1206K682
  • SMC1206K153 vs SMC1206K563
  • SMC1206K153 vs SMC1206K562
  • SMC1206K153 vs SMC1206K473
  • SMC1206K153 vs SMC1206K472
  • SMC1206K153 vs SMC1206K393
  • SMC1206K153 vs SMC1206K392
  • SMC1206K153 vs SMC1206K333
  • SMC1206K153 vs SMC1206K332
  • SMC1206K153 vs SMC1206K273
  • SMC1206K153 vs SMC1206K272
  • SMC1206K153 vs SMC1206K223
  • SMC1206K153 vs SMC1206K222
  • SMC1206K153 vs SMC1206K183
  • SMC1206K153 vs SMC1206K182
  • SMC1206K153 vs SMC1206K152
  • SMC1206K153 vs SMC1206K123
  • SMC1206K153 vs SMC1206K122
  • SMC1206K153 vs SMC1206K104
  • SMC1206K153 vs SMC1206K103
  • SMC1206K153 vs SMC1206K102
  • SMC1206K153 vs SMC1206J821
  • SMC1206K153 vs SMC1206J820
  • SMC1206K153 vs SMC1206J681
  • SMC1206K153 vs SMC1206J680
  • SMC1206K153 vs SMC1206J561
  • SMC1206K153 vs SMC1206J560
  • SMC1206K153 vs SMC1206J470
  • SMC1206K153 vs SMC1206J391
  • SMC1206K153 vs SMC1206J390
  • SMC1206K153 vs SMC1206J331
  • SMC1206K153 vs SMC1206J330
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!