☰
VHT330M25
VHT330M25
Active
Description:  CAP ALUM 330UF 20% 25V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   VHT330M25 Datasheet
History Price: $0.4
In Stock: 31200
VHT330M25 Specification
Specification
Part No
VHT330M25
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
VHT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 105℃
Lifetime @ Temp.
-40℃ ~ 105℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.787" (20.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
VHT330M25 PDF Datasheet
VHT330M25 Related Parts
VHT.1M100
VHT.1M100
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
VHT.1M50
VHT.1M50
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
VHT.1M63
VHT.1M63
NTE Electronics
CAP ALUM 0.1UF 20% 63V RADIAL
VHT.22M100
VHT.22M100
NTE Electronics
CAP ALUM 0.22UF 20% 100V RADIAL
VHT.22M50
VHT.22M50
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
VHT.22M63
VHT.22M63
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
VHT.33M100
VHT.33M100
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
VHT.33M50
VHT.33M50
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
VHT.33M63
VHT.33M63
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
VHT.47M100
VHT.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
VHT.47M160
VHT.47M160
NTE Electronics
CAP ALUM 0.47UF 20% 160V RADIAL
VHT.47M250
VHT.47M250
NTE Electronics
CAP ALUM 0.47UF 20% 250V RADIAL
VHT330M25 Compare Parts
  • VHT330M25 vs VHT820M6.3
  • VHT330M25 vs VHT820M50
  • VHT330M25 vs VHT820M25
  • VHT330M25 vs VHT820M16
  • VHT330M25 vs VHT820M100
  • VHT330M25 vs VHT820M10
  • VHT330M25 vs VHT8200M6.3
  • VHT330M25 vs VHT8200M25
  • VHT330M25 vs VHT8200M10
  • VHT330M25 vs VHT68M63
  • VHT330M25 vs VHT68M50
  • VHT330M25 vs VHT68M450
  • VHT330M25 vs VHT68M350
  • VHT330M25 vs VHT68M250
  • VHT330M25 vs VHT68M25
  • VHT330M25 vs VHT68M160
  • VHT330M25 vs VHT68M100
  • VHT330M25 vs VHT68M10
  • VHT330M25 vs VHT680M63
  • VHT330M25 vs VHT680M6.3
  • VHT330M25 vs VHT680M50
  • VHT330M25 vs VHT680M25
  • VHT330M25 vs VHT680M16
  • VHT330M25 vs VHT680M100
  • VHT330M25 vs VHT680M10
  • VHT330M25 vs VHT6800M50
  • VHT330M25 vs VHT6800M35
  • VHT330M25 vs VHT6800M25
  • VHT330M25 vs VHT6800M16
  • VHT330M25 vs VHT6800M10
  • VHT330M25 vs VHT6.8M63
  • VHT330M25 vs VHT6.8M50
  • VHT330M25 vs VHT6.8M450
  • VHT330M25 vs VHT6.8M350
  • VHT330M25 vs VHT6.8M250
  • VHT330M25 vs VHT6.8M160
  • VHT330M25 vs VHT6.8M100
  • VHT330M25 vs VHT560M63
  • VHT330M25 vs VHT560M50
  • VHT330M25 vs VHT560M25
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much