Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics VHT8200M25
VHT8200M25
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 8200UF 20% 25V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
VHT8200M25 Datasheet
History Price: $2.32
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VHT8200M25 Specification
Specification
Part No
VHT8200M25
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
VHT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8200 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 105℃
Lifetime @ Temp.
-40℃ ~ 105℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.295" (7.50mm)
Lead Spacing
0.709" Dia (18.00mm)
Size / Dimension
1.417" (36.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
VHT8200M25 PDF Datasheet
VHT8200M25 Datasheet
Click and Download: VHT8200M25 Datasheet
VHT8200M25 Related Parts
VHT.1M100
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
VHT.1M50
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
VHT.1M63
NTE Electronics
CAP ALUM 0.1UF 20% 63V RADIAL
VHT.22M100
NTE Electronics
CAP ALUM 0.22UF 20% 100V RADIAL
VHT.22M50
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
VHT.22M63
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
VHT.33M100
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
VHT.33M50
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
VHT.33M63
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
VHT.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
VHT.47M160
NTE Electronics
CAP ALUM 0.47UF 20% 160V RADIAL
VHT.47M250
NTE Electronics
CAP ALUM 0.47UF 20% 250V RADIAL
VHT8200M25 Compare Parts
VHT8200M25 vs VHT820M6.3
VHT8200M25 vs VHT820M50
VHT8200M25 vs VHT820M25
VHT8200M25 vs VHT820M16
VHT8200M25 vs VHT820M100
VHT8200M25 vs VHT820M10
VHT8200M25 vs VHT8200M6.3
VHT8200M25 vs VHT8200M10
VHT8200M25 vs VHT68M63
VHT8200M25 vs VHT68M50
VHT8200M25 vs VHT68M450
VHT8200M25 vs VHT68M350
VHT8200M25 vs VHT68M250
VHT8200M25 vs VHT68M25
VHT8200M25 vs VHT68M160
VHT8200M25 vs VHT68M100
VHT8200M25 vs VHT68M10
VHT8200M25 vs VHT680M63
VHT8200M25 vs VHT680M6.3
VHT8200M25 vs VHT680M50
VHT8200M25 vs VHT680M25
VHT8200M25 vs VHT680M16
VHT8200M25 vs VHT680M100
VHT8200M25 vs VHT680M10
VHT8200M25 vs VHT6800M50
VHT8200M25 vs VHT6800M35
VHT8200M25 vs VHT6800M25
VHT8200M25 vs VHT6800M16
VHT8200M25 vs VHT6800M10
VHT8200M25 vs VHT6.8M63
VHT8200M25 vs VHT6.8M50
VHT8200M25 vs VHT6.8M450
VHT8200M25 vs VHT6.8M350
VHT8200M25 vs VHT6.8M250
VHT8200M25 vs VHT6.8M160
VHT8200M25 vs VHT6.8M100
VHT8200M25 vs VHT560M63
VHT8200M25 vs VHT560M50
VHT8200M25 vs VHT560M25
VHT8200M25 vs VHT560M100
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.