☰
35NSKV2R2M4X5.5
35NSKV2R2M4X5.5
Last Time Buy
Description:  CAP ALUM 2.2UF 20% 35V SMD
Manufacturer:  Rubycon
History Price: $0.11312
In Stock: 20140
35NSKV2R2M4X5.5 Specification
Specification
Part No
35NSKV2R2M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NSKV
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
8.4 mA @ 120 Hz
Size / Dimension
12.6 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
35NSKV2R2M4X5.5 PDF Datasheet
35NSKV2R2M4X5.5 Related Parts
35NA100MEFC10X12.5
35NA100MEFC10X12.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35NA22MEFC5X11
35NA22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35NA33MEFC6.3X11
35NA33MEFC6.3X11
Rubycon
CAP ALUM 33UF 20% 35V RADIAL
35NA47MEFC6.3X11
35NA47MEFC6.3X11
Rubycon
CAP ALUM 47UF 20% 35V RADIAL
35NSEV10M6.3X5.5
35NSEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35NSEV4.7M5X5.5
35NSEV4.7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35NSKV10M6.3X5.5
35NSKV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35NSKV2.2M4X5.5
35NSKV2.2M4X5.5
Rubycon
CAP ALUM 2.2UF 20% 35V SMD
35NSKV4.7M5X5.5
35NSKV4.7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35NW710MEFC6.3X7
35NW710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35NXA100MEFC10X12.5
35NXA100MEFC10X12.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35NXA220MEFC10X20
35NXA220MEFC10X20
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35NSKV2R2M4X5.5 Compare Parts
  • 35NSKV2R2M4X5.5 vs 35NXA470MEFC12.5X25
  • 35NSKV2R2M4X5.5 vs 35NXA330MEFC12.5X20
  • 35NSKV2R2M4X5.5 vs 35NXA22MEFC5X11
  • 35NSKV2R2M4X5.5 vs 35NXA220MEFC10X20
  • 35NSKV2R2M4X5.5 vs 35NXA100MEFC10X12.5
  • 35NSKV2R2M4X5.5 vs 35NW710MEFC6.3X7
  • 35NSKV2R2M4X5.5 vs 35NSKV4.7M5X5.5
  • 35NSKV2R2M4X5.5 vs 35NSKV2.2M4X5.5
  • 35NSKV2R2M4X5.5 vs 35NSKV10M6.3X5.5
  • 35NSKV2R2M4X5.5 vs 35NSEV4.7M5X5.5
  • 35NSKV2R2M4X5.5 vs 35NSEV10M6.3X5.5
  • 35NSKV2R2M4X5.5 vs 35NA47MEFC6.3X11
  • 35NSKV2R2M4X5.5 vs 35NA33MEFC6.3X11
  • 35NSKV2R2M4X5.5 vs 35NA22MEFC5X11
  • 35NSKV2R2M4X5.5 vs 35NA100MEFC10X12.5
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.