SMF33CA
SMF33CA
Active
Description:  TVS SOD-123FL 33V 200W BIDIR
Manufacturer:  Diotec Semiconductor
Datasheet:   SMF33CA Datasheet
History Price: $0.08679
In Stock: 48000
SMF33CA Specification
Specification
Part No
SMF33CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
33V
Voltage - Breakdown (Min)
36.7V
Voltage - Clamping (Max) @ Ipp
53.3V
Current - Peak Pulse (10/1000µs)
3.75A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SOD-123F
Mounting Type
SOD-123F (SMF)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMF33CA PDF Datasheet
SMF33CA Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF33CA Compare Parts
  • SMF33CA vs SMFE90CAH
  • SMF33CA vs SMFE9-0CA
  • SMF33CA vs SMFE90CA
  • SMF33CA vs SMFE9-0ALH
  • SMF33CA vs SMFE90AH
  • SMF33CA vs SMFE9-0A
  • SMF33CA vs SMFE90A
  • SMF33CA vs SMFE85CAH
  • SMF33CA vs SMFE8-5CA
  • SMF33CA vs SMFE85CA
  • SMF33CA vs SMFE85ALH
  • SMF33CA vs SMFE85AH
  • SMF33CA vs SMFE8-5A
  • SMF33CA vs SMFE85A
  • SMF33CA vs SMFE8-0CA
  • SMF33CA vs SMFE8-0ALH
  • SMF33CA vs SMFE8-0A
  • SMF33CA vs SMFE78CAH
  • SMF33CA vs SMFE78CA
  • SMF33CA vs SMFE78ALH
  • SMF33CA vs SMFE78AH
  • SMF33CA vs SMFE78A
  • SMF33CA vs SMFE75CAH
  • SMF33CA vs SMFE7-5CA
  • SMF33CA vs SMFE75CA
  • SMF33CA vs SMFE7-5ALH
  • SMF33CA vs SMFE75ALH
  • SMF33CA vs SMFE75AH
  • SMF33CA vs SMFE7-5A
  • SMF33CA vs SMFE75A
  • SMF33CA vs SMFE70CAH
  • SMF33CA vs SMFE7-0CA
  • SMF33CA vs SMFE70CA
  • SMF33CA vs SMFE7-0ALH
  • SMF33CA vs SMFE70ALH
  • SMF33CA vs SMFE70AH
  • SMF33CA vs SMFE7-0A
  • SMF33CA vs SMFE70A
  • SMF33CA vs SMFE6-5CA
  • SMF33CA vs SMFE6-5ALH
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.