Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics HTC-15M
HTC-15M
Active
Fuseholders
Description:
FUSE BLOCK CART 250V 6.3A PCB
Manufacturer:
Eaton Electronics
Datasheet:
HTC-15M Datasheet
History Price: $4.45
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HTC-15M Specification
Specification
Part No
HTC-15M
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
HTC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
6.3 A
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
250V
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
HTC-15M PDF Datasheet
HTC-15M Datasheet
Click and Download: HTC-15M Datasheet
HTC-15M Related Parts
HTC-45M
Eaton Electronics
FUSE HOLDER CART 250V 10A PCB
HTC-50M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-55M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-10M
Eaton Electronics
FUSE BLOK CART 250V 6.3A CHASSIS
HTC-35M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-40M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-45M/S505-63A
Eaton Electronics
FUSE HOLDER
HTC-60M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-65M
Eaton Electronics
FUSE HOLDER CARTRIDGE PCB
HTC-70M
Eaton Electronics
FUSE HLDR CART 250V 10A PNL MNT
HTC-15M Compare Parts
HTC-15M vs HTC-50M
HTC-15M vs HTC-45M
HTC-15M vs HTC-70M
HTC-15M vs HTC-65M
HTC-15M vs HTC-60M
HTC-15M vs HTC-45M/S505-63A
HTC-15M vs HTC-40M
HTC-15M vs HTC-35M
HTC-15M vs HTC-10M
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping