HTC-60M
HTC-60M
Active
Description:  FUSE HOLDER CART 250V 6.3A PCB
Manufacturer:  Eaton Electronics
Datasheet:   HTC-60M Datasheet
History Price: $3.59
In Stock: 800
HTC-60M Specification
Specification
Part No
HTC-60M
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
HTC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
6.3 A
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
HTC-60M PDF Datasheet
HTC-60M Related Parts
HTC-15M
HTC-15M
Eaton Electronics
FUSE BLOCK CART 250V 6.3A PCB
HTC-45M
HTC-45M
Eaton Electronics
FUSE HOLDER CART 250V 10A PCB
HTC-50M
HTC-50M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-55M
HTC-55M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-10M
HTC-10M
Eaton Electronics
FUSE BLOK CART 250V 6.3A CHASSIS
HTC-35M
HTC-35M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-40M
HTC-40M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-45M/S505-63A
HTC-45M/S505-63A
Eaton Electronics
FUSE HOLDER
HTC-65M
HTC-65M
Eaton Electronics
FUSE HOLDER CARTRIDGE PCB
HTC-70M
HTC-70M
Eaton Electronics
FUSE HLDR CART 250V 10A PNL MNT
HTC-60M Compare Parts
  • HTC-60M vs HTC-50M
  • HTC-60M vs HTC-45M
  • HTC-60M vs HTC-15M
  • HTC-60M vs HTC-70M
  • HTC-60M vs HTC-65M
  • HTC-60M vs HTC-45M/S505-63A
  • HTC-60M vs HTC-40M
  • HTC-60M vs HTC-35M
  • HTC-60M vs HTC-10M
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping