HTC-45M/S505-63A
HTC-45M/S505-63A
Active
Description:  FUSE HOLDER
Manufacturer:  Eaton Electronics
History Price: $3.28
In Stock: 1600
HTC-45M/S505-63A Specification
Specification
Part No
HTC-45M/S505-63A
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
-
For Use With/Related Products
-
Fuse Type
-
Fuseholder Type
-
Voltage
-
Orientation
-
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
HTC-45M/S505-63A Related Parts
HTC-15M
HTC-15M
Eaton Electronics
FUSE BLOCK CART 250V 6.3A PCB
HTC-45M
HTC-45M
Eaton Electronics
FUSE HOLDER CART 250V 10A PCB
HTC-50M
HTC-50M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-55M
HTC-55M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-10M
HTC-10M
Eaton Electronics
FUSE BLOK CART 250V 6.3A CHASSIS
HTC-35M
HTC-35M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-40M
HTC-40M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-60M
HTC-60M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-65M
HTC-65M
Eaton Electronics
FUSE HOLDER CARTRIDGE PCB
HTC-70M
HTC-70M
Eaton Electronics
FUSE HLDR CART 250V 10A PNL MNT
HTC-45M/S505-63A Compare Parts
  • HTC-45M/S505-63A vs HTC-50M
  • HTC-45M/S505-63A vs HTC-45M
  • HTC-45M/S505-63A vs HTC-15M
  • HTC-45M/S505-63A vs HTC-70M
  • HTC-45M/S505-63A vs HTC-65M
  • HTC-45M/S505-63A vs HTC-60M
  • HTC-45M/S505-63A vs HTC-40M
  • HTC-45M/S505-63A vs HTC-35M
  • HTC-45M/S505-63A vs HTC-10M
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping