Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Eaton Electronics MOVS4032V210
MOVS4032V210
Active
Varistors, MOVs
Description:
VARISTOR SMD 4032 210V
Manufacturer:
Eaton Electronics
Datasheet:
MOVS4032V210 Datasheet
History Price: $0.40513
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MOVS4032V210 Specification
Specification
Part No
MOVS4032V210
Category
Varistors, MOVs
Manufacturer
Eaton Electronics
Series
MOVS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
210 V
Maximum DC Volts
275 V
Varistor Voltage (Min)
297 V
Varistor Voltage (Typ)
330 V
Varistor Voltage (Max)
363 V
Current - Surge
1.2 kA
Energy
-
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 85℃ (TA)
Operating Temperature
-
Features
Surface Mount, MLCV
Mounting Type
2-SMD, No Lead
Package / Case
-
MOVS4032V210 PDF Datasheet
MOVS4032V210 Datasheet
Click and Download: MOVS4032V210 Datasheet
MOVS4032V210 Related Parts
MOV07V130Y
Eaton Electronics
VARISTOR 130 VAC 7MM DISC
MOV07V130Y-AP
Eaton Electronics
VARISTOR 130 VAC 7MM DISC
MOV07V140Y
Eaton Electronics
VARISTOR 140 VAC 7MM DISC
MOV07V140Y-AP
Eaton Electronics
VARISTOR 140 VAC 7MM DISC
MOV07V150Y
Eaton Electronics
VARISTOR 150 VAC 7MM DISC
MOV07V150Y-AP
Eaton Electronics
VARISTOR 150 VAC 7MM DISC
MOV07V175Y
Eaton Electronics
VARISTOR 175 VAC 7MM DISC
MOV07V175Y-AP
Eaton Electronics
VARISTOR 175 VAC 7MM DISC
MOV07V190Y
Eaton Electronics
VARISTOR 190 VAC 7MM DISC
MOV07V190Y-AP
Eaton Electronics
VARISTOR 190 VAC 7MM DISC
MOV07V210Y
Eaton Electronics
VARISTOR 210 VAC 7MM DISC
MOV07V210Y-AP
Eaton Electronics
VARISTOR 210 VAC 7MM DISC
MOVS4032V210 Compare Parts
MOVS4032V210 vs MOVTP20V465N
MOVS4032V210 vs MOVTP20V320T
MOVS4032V210 vs MOVTP20V320N
MOVS4032V210 vs MOVTP20V300T
MOVS4032V210 vs MOVTP20V300N
MOVS4032V210 vs MOVTP20V275T
MOVS4032V210 vs MOVTP20V275N
MOVS4032V210 vs MOVTP20V250T
MOVS4032V210 vs MOVTP20V250N
MOVS4032V210 vs MOVTP20V150T
MOVS4032V210 vs MOVTP20V150N
MOVS4032V210 vs MOVTP20V130T
MOVS4032V210 vs MOVTP20V130N
MOVS4032V210 vs MOVTP14V465T
MOVS4032V210 vs MOVTP14V465N
MOVS4032V210 vs MOVTP14V320T
MOVS4032V210 vs MOVTP14V320N
MOVS4032V210 vs MOVTP14V300T
MOVS4032V210 vs MOVTP14V300N
MOVS4032V210 vs MOVTP14V275T
MOVS4032V210 vs MOVTP14V275N
MOVS4032V210 vs MOVTP14V250T
MOVS4032V210 vs MOVTP14V250N
MOVS4032V210 vs MOVTP14V150T
MOVS4032V210 vs MOVTP14V150N
MOVS4032V210 vs MOVTP14V130T
MOVS4032V210 vs MOVTP14V130N
MOVS4032V210 vs MOVS4032V510
MOVS4032V210 vs MOVS4032V485
MOVS4032V210 vs MOVS4032V460
MOVS4032V210 vs MOVS4032V420
MOVS4032V210 vs MOVS4032V390
MOVS4032V210 vs MOVS4032V360
MOVS4032V210 vs MOVS4032V320
MOVS4032V210 vs MOVS4032V300
MOVS4032V210 vs MOVS4032V275
MOVS4032V210 vs MOVS4032V250
MOVS4032V210 vs MOVS4032V230
MOVS4032V210 vs MOVS4032V195
MOVS4032V210 vs MOVS4032V180
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.