BF301
BF301
Active
Description:  FUSE HLDR CART 500V 10A IN LINE
Datasheet:   BF301 Datasheet
History Price: $1.91
In Stock: 16800
BF301 Specification
Specification
Part No
BF301
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
10:00:00
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
500V
Contact Material
-
Contact Finish
Wire Leads
Current Rating (Amps)
-
Number of Circuits
-
BF301 PDF Datasheet
BF301 Related Parts
BF302
BF302
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG
BF303
BF303
Memory Protection Devices
FUSE HLDR CART 500V 15A IN LINE
BF308
BF308
Memory Protection Devices
IN-LINE AGC FUSE HOLDER, W/O WIR
BF309
BF309
Memory Protection Devices
INLINE FUSE HOLDER 20A/14AWG
BF310
BF310
Memory Protection Devices
INLINE FUSE HOLDER 10A/18AWG
BF351
BF351
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG WAT
BF352
BF352
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF353
BF353
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF353L
BF353L
Memory Protection Devices
INLINE FUSE HOLDER 60A/8AWG WATE
BF353S
BF353S
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF354
BF354
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF355
BF355
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF301 Compare Parts
  • BF301 vs BF357
  • BF301 vs BF356S
  • BF301 vs BF356
  • BF301 vs BF355
  • BF301 vs BF354
  • BF301 vs BF353S
  • BF301 vs BF353L
  • BF301 vs BF353
  • BF301 vs BF352
  • BF301 vs BF351
  • BF301 vs BF310
  • BF301 vs BF309
  • BF301 vs BF308
  • BF301 vs BF303
  • BF301 vs BF302
  • BF301 vs BF308-C
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you