Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BF310
BF310
Active
Fuseholders
Description:
INLINE FUSE HOLDER 10A/18AWG
Manufacturer:
Memory Protection Devices
Datasheet:
BF310 Datasheet
History Price: $1.88
In Stock: 26520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BF310 Specification
Specification
Part No
BF310
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Fuse Size
-
For Use With/Related Products
10:00:00
Fuse Type
6mm x 30mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
600V
Contact Material
-
Contact Finish
Wire Leads
Current Rating (Amps)
-
Number of Circuits
-
BF310 PDF Datasheet
BF310 Datasheet
Click and Download: BF310 Datasheet
BF310 Related Parts
BF301
Memory Protection Devices
FUSE HLDR CART 500V 10A IN LINE
BF302
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG
BF303
Memory Protection Devices
FUSE HLDR CART 500V 15A IN LINE
BF308
Memory Protection Devices
IN-LINE AGC FUSE HOLDER, W/O WIR
BF309
Memory Protection Devices
INLINE FUSE HOLDER 20A/14AWG
BF351
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG WAT
BF352
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF353
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF353L
Memory Protection Devices
INLINE FUSE HOLDER 60A/8AWG WATE
BF353S
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF354
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF355
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF310 Compare Parts
BF310 vs BF357
BF310 vs BF356S
BF310 vs BF356
BF310 vs BF355
BF310 vs BF354
BF310 vs BF353S
BF310 vs BF353L
BF310 vs BF353
BF310 vs BF352
BF310 vs BF351
BF310 vs BF309
BF310 vs BF308
BF310 vs BF303
BF310 vs BF302
BF310 vs BF301
BF310 vs BF308-C
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.