TESDL24V RWG
TESDL24V RWG
Obsolete
Description:  1005, 24V, 47W, 10PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
History Price: $0.27778
In Stock: 17600
TESDL24V RWG Specification
Specification
Part No
TESDL24V RWG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
24V (Max)
Voltage - Breakdown (Min)
25V
Voltage - Clamping (Max) @ Ipp
51V
Current - Peak Pulse (10/1000µs)
5A
Power - Peak Pulse
47W
Power Line Protection
No
Applications
USB
Capacitance @ Frequency
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
1005 (2512 Metric)
Supplier Device Package
1005
Unidirectional Channels
-
TESDL24V RWG PDF Datasheet
TESDL24V RWG Related Parts
TESD24VS2BT RFG
TESD24VS2BT RFG
Taiwan Semiconductor
TVS DIODE 24VWM 70VC SOT23
TESD5V0L1UC RJG
TESD5V0L1UC RJG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC DFN1006L
TESD5V0V4UA
TESD5V0V4UA
Taiwan Semiconductor
2510P10 (DSON10), 5V, 95W, 0.8PF
TESD5V0V4UA RDG
TESD5V0V4UA RDG
Taiwan Semiconductor
TVS DIODE 5VWM 19VC 2510P10
TESD5V0V4UCU6 RFG
TESD5V0V4UCU6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 25VC SOT363
TESD5V0V4UCX6
TESD5V0V4UCX6
Taiwan Semiconductor
SOT-26, 5V, 75W, 0.6PF, ESD PROT
TESD5V0V4UCX6 RFG
TESD5V0V4UCX6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC SOT26
TESDA24VB30P2CX RFG
TESDA24VB30P2CX RFG
Taiwan Semiconductor
SOT-23, 24V, 210W, 30PF, ESD PRO
TESDC24V
TESDC24V
Taiwan Semiconductor
SOD-323, 24V, 320W, 50PF, ESD PR
TESDC5V0
TESDC5V0
Taiwan Semiconductor
SOD-323, 5V, 320W, 200PF, ESD PR
TESDE12V
TESDE12V
Taiwan Semiconductor
0503, 12V, 25W, 12PF, ESD PROTEC
TESDE24V
TESDE24V
Taiwan Semiconductor
0503, 24V, 47W, 10PF, ESD PROTEC
TESDL24V RWG Compare Parts
  • TESDL24V RWG vs TESDU24V RGG
  • TESDL24V RWG vs TESDU12V RGG
  • TESDL24V RWG vs TESDS5V0A
  • TESDL24V RWG vs TESDL5V0B45P1M3 RWG
  • TESDL24V RWG vs TESDL5V0B20P1M5 RKG
  • TESDL24V RWG vs TESDL5V0B12P1Q0 M7G
  • TESDL24V RWG vs TESDL5V0 RWG
  • TESDL24V RWG vs TESDL5V0
  • TESDL24V RWG vs TESDL3V3U1051M5 RKG
  • TESDL24V RWG vs TESDL3V3B23P1Q0 M3G
  • TESDL24V RWG vs TESDL24VB17P1Q1 RNG
  • TESDL24V RWG vs TESDL24V
  • TESDL24V RWG vs TESDL12V RWG
  • TESDL24V RWG vs TESDL12V
  • TESDL24V RWG vs TESDH5V0U04P2Q1 RNG
  • TESDL24V RWG vs TESDH5V0B05P1Q1 M5G
  • TESDL24V RWG vs TESDH5V0B03P1Q0 M3G
  • TESDL24V RWG vs TESDH3V3B03P1Q0 M3G
  • TESDL24V RWG vs TESDH3V3B02P4Q2 RIG
  • TESDL24V RWG vs TESDE5V0
  • TESDL24V RWG vs TESDE24V
  • TESDL24V RWG vs TESDE12V
  • TESDL24V RWG vs TESDC5V0
  • TESDL24V RWG vs TESDC24V
  • TESDL24V RWG vs TESDA24VB30P2CX RFG
  • TESDL24V RWG vs TESD5V0V4UCX6 RFG
  • TESDL24V RWG vs TESD5V0V4UCX6
  • TESDL24V RWG vs TESD5V0V4UCU6 RFG
  • TESDL24V RWG vs TESD5V0V4UA RDG
  • TESDL24V RWG vs TESD5V0V4UA
  • TESDL24V RWG vs TESD5V0L1UC RJG
  • TESDL24V RWG vs TESD24VS2BT RFG
  • TESDL24V RWG vs TESDU5V0
  • TESDL24V RWG vs TESDU24V
  • TESDL24V RWG vs TESDU12V
  • TESDL24V RWG vs TESDF5V0AU
  • TESDL24V RWG vs TESDF5V0A
  • TESDL24V RWG vs TESDD5V0
  • TESDL24V RWG vs TESD5V0V4UCU6
  • TESDL24V RWG vs TESD5V0L1UC
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.