☰
53303-469
53303-469
Obsolete
Description:  PIC12F675 EVAL BRD
Manufacturer:  Custom Computer Services
Datasheet:   53303-469 Datasheet
History Price: Obsolete
In Stock: 8240
53303-469 Specification
Specification
Part No
53303-469
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Custom Computer Services
Series
PIC?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC12F675
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories, ICD-U64 Programmer
53303-469 Related Parts
53300-373
53300-373
Custom Computer Services
PIC16F877A EVAL BRD
53301-805
53301-805
Custom Computer Services
PIC16F887 EVAL BRD
53302-466
53302-466
Custom Computer Services
PIC18F4520 EVAL BRD
53304-613
53304-613
Custom Computer Services
PIC12F683 EVAL BRD
53305-698
53305-698
Custom Computer Services
PIC18F67J10 EVAL BRD
53306-467
53306-467
Custom Computer Services
PIC18F6722 EVAL BRD
53307-468
53307-468
Custom Computer Services
PIC18F8722 EVAL BRD
53308-764
53308-764
Custom Computer Services
PIC24F EVAL BRD
53309-767
53309-767
Custom Computer Services
PIC24H EVAL BRD
53310-703
53310-703
Custom Computer Services
DSPIC30F4012 EVAL BRD
53311-704
53311-704
Custom Computer Services
DSPIC33EP256MU806 EVAL BRD
53312-487
53312-487
Custom Computer Services
PIC18F6722 EVAL BRD
53303-469 Compare Parts
  • 53303-469 vs 53315-822
  • 53303-469 vs 53314-451
  • 53303-469 vs 53312-487
  • 53303-469 vs 53311-704
  • 53303-469 vs 53310-703
  • 53303-469 vs 53309-767
  • 53303-469 vs 53308-764
  • 53303-469 vs 53307-468
  • 53303-469 vs 53306-467
  • 53303-469 vs 53305-698
  • 53303-469 vs 53304-613
  • 53303-469 vs 53302-466
  • 53303-469 vs 53301-805
  • 53303-469 vs 53300-373
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.