☰
DRI0023
DRI0023
Active
Description:  DUAL BIPOLAR STEPPER MOTOR SHIEL
Manufacturer:  DFRobot
Datasheet:   DRI0023 Datasheet
History Price: $32.9
In Stock: 45360
DRI0023 Specification
Specification
Part No
DRI0023
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
DRV8825
Utilized IC / Part
Board(s)
DRI0023 PDF Datasheet
DRI0023 Related Parts
DRI0009
DRI0009
DFRobot
2A MOTOR SHIELD FOR ARDUINO
DRI0017
DRI0017
DFRobot
2X2A MOTOR SHIELD FOR ARDUINO TW
DRI0027
DRI0027
DFRobot
SMART ARDUINO DIGITAL SERVO SHIE
DRI0039
DRI0039
DFRobot
QUAD MOTOR DRIVER SHIELD FOR ARD
DRI0044-A
DRI0044-A
DFRobot
2X1.2A MOTOR DRIVER GRAVITY BRD
DRI0001
DRI0001
DFRobot
1A MOTOR SHIELD FOR ARDUINO
DRI0035
DRI0035
DFRobot
TMC260 STEPPER MOTOR DRIVER SHIE
DRI0023 Compare Parts
  • DRI0023 vs DRI0039
  • DRI0023 vs DRI0027
  • DRI0023 vs DRI0017
  • DRI0023 vs DRI0009
  • DRI0023 vs DRI0035
  • DRI0023 vs DRI0001
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.