☰
DRI0035
DRI0035
Active
Description:  TMC260 STEPPER MOTOR DRIVER SHIE
Manufacturer:  DFRobot
Datasheet:   DRI0035 Datasheet
History Price: $29
In Stock: 42980
DRI0035 Specification
Specification
Part No
DRI0035
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
TMC260
Utilized IC / Part
Board(s)
DRI0035 PDF Datasheet
DRI0035 Related Parts
DRI0009
DRI0009
DFRobot
2A MOTOR SHIELD FOR ARDUINO
DRI0017
DRI0017
DFRobot
2X2A MOTOR SHIELD FOR ARDUINO TW
DRI0023
DRI0023
DFRobot
DUAL BIPOLAR STEPPER MOTOR SHIEL
DRI0027
DRI0027
DFRobot
SMART ARDUINO DIGITAL SERVO SHIE
DRI0039
DRI0039
DFRobot
QUAD MOTOR DRIVER SHIELD FOR ARD
DRI0044-A
DRI0044-A
DFRobot
2X1.2A MOTOR DRIVER GRAVITY BRD
DRI0001
DRI0001
DFRobot
1A MOTOR SHIELD FOR ARDUINO
DRI0035 Compare Parts
  • DRI0035 vs DRI0039
  • DRI0035 vs DRI0027
  • DRI0035 vs DRI0023
  • DRI0035 vs DRI0017
  • DRI0035 vs DRI0009
  • DRI0035 vs DRI0001
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.