☰
DRI0044-A
DRI0044-A
Active
Description:  2X1.2A MOTOR DRIVER GRAVITY BRD
Manufacturer:  DFRobot
Datasheet:   DRI0044-A Datasheet
History Price: $7.9
In Stock: 4120
DRI0044-A Specification
Specification
Part No
DRI0044-A
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Power Management
Type
Motor Controller/Driver
Function
TB6612FNG
Utilized IC / Part
Board(s), Cable(s)
DRI0044-A PDF Datasheet
DRI0044-A Related Parts
DRI0009
DRI0009
DFRobot
2A MOTOR SHIELD FOR ARDUINO
DRI0017
DRI0017
DFRobot
2X2A MOTOR SHIELD FOR ARDUINO TW
DRI0023
DRI0023
DFRobot
DUAL BIPOLAR STEPPER MOTOR SHIEL
DRI0027
DRI0027
DFRobot
SMART ARDUINO DIGITAL SERVO SHIE
DRI0039
DRI0039
DFRobot
QUAD MOTOR DRIVER SHIELD FOR ARD
DRI0001
DRI0001
DFRobot
1A MOTOR SHIELD FOR ARDUINO
DRI0035
DRI0035
DFRobot
TMC260 STEPPER MOTOR DRIVER SHIE
DRI0044-A Compare Parts
  • DRI0044-A vs DRI0027
  • DRI0044-A vs DRI0023
  • DRI0044-A vs DRI0017
  • DRI0044-A vs DRI0009
  • DRI0044-A vs DRI0035
  • DRI0044-A vs DRI0001
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.