Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ DFRobot FIT0449
FIT0449
Active
Expansion Boards, Daughter Cards
Description:
GRAVITY: DIGITAL SPEAKER MODULE
Manufacturer:
DFRobot
Datasheet:
FIT0449 Datasheet
History Price: $6
In Stock: 45740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FIT0449 Specification
Specification
Part No
FIT0449
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Audio
Type
Speaker
Function
8002B
Utilized IC / Part
Board(s)
FIT0449 PDF Datasheet
FIT0449 Datasheet
Click and Download: FIT0449 Datasheet
FIT0449 Related Parts
FIT0477
DFRobot
7-INCH 1024X600 IPS DISPLAY FOR
FIT0511
DFRobot
GRAVITY 4PIN SENSOR ADAPTER
FIT0701
DFRobot
USB CAMERA FOR RASPBERRY PI AND
FIT0729
DFRobot
8 MEGAPIXELS USB CAMERA (WITH MI
FIT0730
DFRobot
2 MEGAPIXELS USB NIGHT CAMERA (W
FIT0731
DFRobot
PAN-TILT HAT FOR RASPBERRY PI AN
FIT0771
DFRobot
M.2A+E KEYTO SATA3.0 EXPANSION C
FIT0798
DFRobot
M.2 (A+E KEY) GIGABIT ETHERNET
FIT0822
DFRobot
M.2 (A+E KEY) AX210 WIFI 6E CARD
FIT0515
DFRobot
10.1" 1200 X 1920 IPS DISPLA
FIT0892
DFRobot
MEGAPIXEL 720P USB WIDE-ANGLE CA
FIT0895
DFRobot
MINI USB EXTERNAL SOUND CARD FOR
FIT0449 Compare Parts
FIT0449 vs FIT0798
FIT0449 vs FIT0771
FIT0449 vs FIT0731
FIT0449 vs FIT0730
FIT0449 vs FIT0729
FIT0449 vs FIT0701
FIT0449 vs FIT0511
FIT0449 vs FIT0477
FIT0449 vs FIT0895
FIT0449 vs FIT0892
FIT0449 vs FIT0515
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.