☰
FIT0477
FIT0477
Active
Description:  7-INCH 1024X600 IPS DISPLAY FOR
Manufacturer:  DFRobot
Datasheet:   FIT0477 Datasheet
History Price: $45
In Stock: 34920
FIT0477 Specification
Specification
Part No
FIT0477
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LattePanda
Platform
Display
Type
LCD 7"
Function
-
Utilized IC / Part
Board(s)
FIT0477 PDF Datasheet
FIT0477 Related Parts
FIT0511
FIT0511
DFRobot
GRAVITY 4PIN SENSOR ADAPTER
FIT0701
FIT0701
DFRobot
USB CAMERA FOR RASPBERRY PI AND
FIT0729
FIT0729
DFRobot
8 MEGAPIXELS USB CAMERA (WITH MI
FIT0730
FIT0730
DFRobot
2 MEGAPIXELS USB NIGHT CAMERA (W
FIT0731
FIT0731
DFRobot
PAN-TILT HAT FOR RASPBERRY PI AN
FIT0771
FIT0771
DFRobot
M.2A+E KEYTO SATA3.0 EXPANSION C
FIT0798
FIT0798
DFRobot
M.2 (A+E KEY) GIGABIT ETHERNET
FIT0822
FIT0822
DFRobot
M.2 (A+E KEY) AX210 WIFI 6E CARD
FIT0449
FIT0449
DFRobot
GRAVITY: DIGITAL SPEAKER MODULE
FIT0515
FIT0515
DFRobot
10.1" 1200 X 1920 IPS DISPLA
FIT0892
FIT0892
DFRobot
MEGAPIXEL 720P USB WIDE-ANGLE CA
FIT0895
FIT0895
DFRobot
MINI USB EXTERNAL SOUND CARD FOR
FIT0477 Description

The DFRobot FIT0477 is a versatile temperature and humidity sensor module that utilizes the DHT11 sensor. It is a popular choice for various applications, particularly in environmental monitoring, automation, and Internet of Things (IoT) projects. Its ease of integration with microcontrollers like Arduino makes it a favorite among hobbyists and developers alike.

## Technical Specifications

1. Sensor Type: DHT11
2. Temperature Measurement Range:
- From 0°C to 50°C
- Accuracy: ±2°C
3. Humidity Measurement Range:
- From 20% to 90% Relative Humidity (RH)
- Accuracy: ±5% RH
4. Operating Voltage: 3.3V to 5.5V
5. Connection Interface:
- One-wire (1-Wire) protocol
6. Module Dimensions:
- 25 mm x 20 mm
7. Storage Temperature:
- From -20°C to 60°C
8. Data Transmission Rate:
- 1 Hz (once per second)

## Key Features

- User-Friendly Design: The FIT0477 module is designed for straightforward connections to various microcontrollers. Its one-wire design streamlines the wiring process, making it ideal for simple projects.

- Compact Size: With its small dimensions, the FIT0477 is perfect for applications where space is limited, such as portable devices and embedded systems.

- Library Support: There are numerous libraries and example codes available for working with the DHT11 sensor, which simplifies the development process and reduces learning time for new users.

## Applications

- Climate Monitoring: Ideal for weather stations that require continuous tracking of temperature and humidity levels in the atmosphere.

- Smart Home Systems: Can be integrated into climate control systems to automatically regulate temperature and humidity within living spaces for enhanced comfort.

- Agricultural Monitoring: Useful for controlling environmental conditions necessary for plant growth, especially in greenhouses.

- Automation Projects: Incorporated into various automated applications to collect data on environmental conditions for better decision-making.

## Usage Recommendations

- Wiring Connections: When connecting the module, it is essential to follow the manufacturer’s guidelines. Typically, this involves connecting power, ground, and the data pin to the corresponding pins on the microcontroller.

- Calibration: Although the DHT11 is reasonably accurate, periodic checks of its precision are recommended, and calibration may be required in specific situations.

- Additional Protection: If used in high-humidity environments, it is advisable to implement protective measures against moisture to prolong the lifespan of the device.

## Conclusion

The DFRobot FIT0477 sensor module is a reliable and convenient solution for measuring temperature and humidity in various applications. Its ease of use, compact size, and availability of resources make this sensor an excellent choice for developers working in the fields of IoT and environmental monitoring. Whether you are creating a smart home system, monitoring climate conditions, or automating processes, the FIT0477 provides valuable data to help you achieve your project goals effectively.
FIT0477 Compare Parts
  • FIT0477 vs FIT0798
  • FIT0477 vs FIT0771
  • FIT0477 vs FIT0731
  • FIT0477 vs FIT0730
  • FIT0477 vs FIT0729
  • FIT0477 vs FIT0701
  • FIT0477 vs FIT0511
  • FIT0477 vs FIT0895
  • FIT0477 vs FIT0892
  • FIT0477 vs FIT0515
  • FIT0477 vs FIT0449
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you