☰
FIT0730
FIT0730
Active
Description:  2 MEGAPIXELS USB NIGHT CAMERA (W
Manufacturer:  DFRobot
Datasheet:   FIT0730 Datasheet
History Price: $49.9
In Stock: 10020
FIT0730 Specification
Specification
Part No
FIT0730
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LattePanda, NVIDIA Jetson Nano, Raspberry Pi
Platform
Sensor
Type
Camera
Function
IMX291
Utilized IC / Part
Board(s)
FIT0730 Related Parts
FIT0477
FIT0477
DFRobot
7-INCH 1024X600 IPS DISPLAY FOR
FIT0511
FIT0511
DFRobot
GRAVITY 4PIN SENSOR ADAPTER
FIT0701
FIT0701
DFRobot
USB CAMERA FOR RASPBERRY PI AND
FIT0729
FIT0729
DFRobot
8 MEGAPIXELS USB CAMERA (WITH MI
FIT0731
FIT0731
DFRobot
PAN-TILT HAT FOR RASPBERRY PI AN
FIT0771
FIT0771
DFRobot
M.2A+E KEYTO SATA3.0 EXPANSION C
FIT0798
FIT0798
DFRobot
M.2 (A+E KEY) GIGABIT ETHERNET
FIT0822
FIT0822
DFRobot
M.2 (A+E KEY) AX210 WIFI 6E CARD
FIT0449
FIT0449
DFRobot
GRAVITY: DIGITAL SPEAKER MODULE
FIT0515
FIT0515
DFRobot
10.1" 1200 X 1920 IPS DISPLA
FIT0892
FIT0892
DFRobot
MEGAPIXEL 720P USB WIDE-ANGLE CA
FIT0895
FIT0895
DFRobot
MINI USB EXTERNAL SOUND CARD FOR
FIT0730 Compare Parts
  • FIT0730 vs FIT0798
  • FIT0730 vs FIT0771
  • FIT0730 vs FIT0731
  • FIT0730 vs FIT0729
  • FIT0730 vs FIT0701
  • FIT0730 vs FIT0511
  • FIT0730 vs FIT0477
  • FIT0730 vs FIT0895
  • FIT0730 vs FIT0892
  • FIT0730 vs FIT0515
  • FIT0730 vs FIT0449
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you