DB-LQFP48-LPC2103
DB-LQFP48-LPC2103
Obsolete
Description:  LPC2103 EVAL BRD
Manufacturer:  Future Designs
History Price: Obsolete
In Stock: 8400
DB-LQFP48-LPC2103 Specification
Specification
Part No
DB-LQFP48-LPC2103
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Future Designs
Series
LPC2100
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM7
Platform
-
Utilized IC / Part
LPC2103
Mounting Type
Fixed
Contents
Board(s)
DB-LQFP48-LPC2103 PDF Datasheet
DB-LQFP48-LPC2103 Related Parts
DB-DIP8-LPC901
DB-DIP8-LPC901
Future Designs
P89LPC901 EVAL BRD
DB-HVSON10-LPC9103
DB-HVSON10-LPC9103
Future Designs
P89LPC9103 EVAL BRD
DB-LQFP48-LPC2106
DB-LQFP48-LPC2106
Future Designs
LPC2106 EVAL BRD
DB-PLCC44-LPC952
DB-PLCC44-LPC952
Future Designs
P89LPC952 EVAL BRD
DB-PLCC44-SKT
DB-PLCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/V52X2 BRD
DB-SO8-LPC908
DB-SO8-LPC908
Future Designs
P89LPC908 EVAL BRD
DB-TQFP44-89V52X2
DB-TQFP44-89V52X2
Future Designs
P89V52X2 EVAL BRD
DB-TSSOP-LPC922
DB-TSSOP-LPC922
Future Designs
P89LPC922 EVAL BRD
DB-TSSOP-LPC938
DB-TSSOP-LPC938
Future Designs
P89LPC938 EVAL BRD
DB-TSSOP-SKT
DB-TSSOP-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-HSVON10-LPC9103
DB-HSVON10-LPC9103
Future Designs
LPC9103 EVAL BRD
DB-LPCC44-SKT
DB-LPCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-LQFP48-LPC2103 Compare Parts
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC938
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC922
  • DB-LQFP48-LPC2103 vs DB-TQFP44-89V52X2
  • DB-LQFP48-LPC2103 vs DB-SO8-LPC908
  • DB-LQFP48-LPC2103 vs DB-PLCC44-SKT
  • DB-LQFP48-LPC2103 vs DB-PLCC44-LPC952
  • DB-LQFP48-LPC2103 vs DB-LQFP48-LPC2106
  • DB-LQFP48-LPC2103 vs DB-HVSON10-LPC9103
  • DB-LQFP48-LPC2103 vs DB-DIP8-LPC901
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC932
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC925
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC917
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC915
  • DB-LQFP48-LPC2103 vs DB-TSSOP-LPC9107
  • DB-LQFP48-LPC2103 vs DB-LPCC44-SKT
  • DB-LQFP48-LPC2103 vs DB-HSVON10-LPC9103
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.