Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Future Designs DB-PLCC44-LPC952
DB-PLCC44-LPC952
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
P89LPC952 EVAL BRD
Manufacturer:
Future Designs
Datasheet:
DB-PLCC44-LPC952 Datasheet
History Price: Obsolete
In Stock: 42380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DB-PLCC44-LPC952 Specification
Specification
Part No
DB-PLCC44-LPC952
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Future Designs
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
P89LPC952
Mounting Type
Fixed
Contents
Board(s)
DB-PLCC44-LPC952 PDF Datasheet
DB-PLCC44-LPC952 Datasheet
Click and Download: DB-PLCC44-LPC952 Datasheet
DB-PLCC44-LPC952 Related Parts
DB-DIP8-LPC901
Future Designs
P89LPC901 EVAL BRD
DB-HVSON10-LPC9103
Future Designs
P89LPC9103 EVAL BRD
DB-LQFP48-LPC2103
Future Designs
LPC2103 EVAL BRD
DB-LQFP48-LPC2106
Future Designs
LPC2106 EVAL BRD
DB-PLCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/V52X2 BRD
DB-SO8-LPC908
Future Designs
P89LPC908 EVAL BRD
DB-TQFP44-89V52X2
Future Designs
P89V52X2 EVAL BRD
DB-TSSOP-LPC922
Future Designs
P89LPC922 EVAL BRD
DB-TSSOP-LPC938
Future Designs
P89LPC938 EVAL BRD
DB-TSSOP-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-HSVON10-LPC9103
Future Designs
LPC9103 EVAL BRD
DB-LPCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-PLCC44-LPC952 Compare Parts
DB-PLCC44-LPC952 vs DB-TSSOP-LPC938
DB-PLCC44-LPC952 vs DB-TSSOP-LPC922
DB-PLCC44-LPC952 vs DB-TQFP44-89V52X2
DB-PLCC44-LPC952 vs DB-SO8-LPC908
DB-PLCC44-LPC952 vs DB-PLCC44-SKT
DB-PLCC44-LPC952 vs DB-LQFP48-LPC2106
DB-PLCC44-LPC952 vs DB-LQFP48-LPC2103
DB-PLCC44-LPC952 vs DB-HVSON10-LPC9103
DB-PLCC44-LPC952 vs DB-DIP8-LPC901
DB-PLCC44-LPC952 vs DB-TSSOP-LPC932
DB-PLCC44-LPC952 vs DB-TSSOP-LPC925
DB-PLCC44-LPC952 vs DB-TSSOP-LPC917
DB-PLCC44-LPC952 vs DB-TSSOP-LPC915
DB-PLCC44-LPC952 vs DB-TSSOP-LPC9107
DB-PLCC44-LPC952 vs DB-LPCC44-SKT
DB-PLCC44-LPC952 vs DB-HSVON10-LPC9103
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods