DB-SO8-LPC908
DB-SO8-LPC908
Obsolete
Description:  P89LPC908 EVAL BRD
Manufacturer:  Future Designs
History Price: Obsolete
In Stock: 24000
DB-SO8-LPC908 Specification
Specification
Part No
DB-SO8-LPC908
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Future Designs
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
P89LPC908
Mounting Type
Fixed
Contents
Board(s)
DB-SO8-LPC908 PDF Datasheet
DB-SO8-LPC908 Related Parts
DB-DIP8-LPC901
DB-DIP8-LPC901
Future Designs
P89LPC901 EVAL BRD
DB-HVSON10-LPC9103
DB-HVSON10-LPC9103
Future Designs
P89LPC9103 EVAL BRD
DB-LQFP48-LPC2103
DB-LQFP48-LPC2103
Future Designs
LPC2103 EVAL BRD
DB-LQFP48-LPC2106
DB-LQFP48-LPC2106
Future Designs
LPC2106 EVAL BRD
DB-PLCC44-LPC952
DB-PLCC44-LPC952
Future Designs
P89LPC952 EVAL BRD
DB-PLCC44-SKT
DB-PLCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/V52X2 BRD
DB-TQFP44-89V52X2
DB-TQFP44-89V52X2
Future Designs
P89V52X2 EVAL BRD
DB-TSSOP-LPC922
DB-TSSOP-LPC922
Future Designs
P89LPC922 EVAL BRD
DB-TSSOP-LPC938
DB-TSSOP-LPC938
Future Designs
P89LPC938 EVAL BRD
DB-TSSOP-SKT
DB-TSSOP-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-HSVON10-LPC9103
DB-HSVON10-LPC9103
Future Designs
LPC9103 EVAL BRD
DB-LPCC44-SKT
DB-LPCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-SO8-LPC908 Compare Parts
  • DB-SO8-LPC908 vs DB-TSSOP-LPC938
  • DB-SO8-LPC908 vs DB-TSSOP-LPC922
  • DB-SO8-LPC908 vs DB-TQFP44-89V52X2
  • DB-SO8-LPC908 vs DB-PLCC44-SKT
  • DB-SO8-LPC908 vs DB-PLCC44-LPC952
  • DB-SO8-LPC908 vs DB-LQFP48-LPC2106
  • DB-SO8-LPC908 vs DB-LQFP48-LPC2103
  • DB-SO8-LPC908 vs DB-HVSON10-LPC9103
  • DB-SO8-LPC908 vs DB-DIP8-LPC901
  • DB-SO8-LPC908 vs DB-TSSOP-LPC932
  • DB-SO8-LPC908 vs DB-TSSOP-LPC925
  • DB-SO8-LPC908 vs DB-TSSOP-LPC917
  • DB-SO8-LPC908 vs DB-TSSOP-LPC915
  • DB-SO8-LPC908 vs DB-TSSOP-LPC9107
  • DB-SO8-LPC908 vs DB-LPCC44-SKT
  • DB-SO8-LPC908 vs DB-HSVON10-LPC9103
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.