Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XRP6124HVEVB
XRP6124HVEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD XRP6124
Manufacturer:
MaxLinear
Datasheet:
XRP6124HVEVB Datasheet
History Price: $31.5625
In Stock: 37920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRP6124HVEVB Specification
Specification
Part No
XRP6124HVEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
5V
Voltage - Input
3A
Regulator Topology
4.5V ~ 30V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XRP6124HV
XRP6124HVEVB PDF Datasheet
XRP6124HVEVB Datasheet
Click and Download: XRP6124HVEVB Datasheet
XRP6124HVEVB Related Parts
XRP6141EVB
MaxLinear
EVAL BOARD FOR XRP6141
XRP6142EVB
MaxLinear
EVAL BOARD FOR XRP6142
XRP6657EVB
MaxLinear
EVAL BOARD FOR XRP6657
XRP6658EVB
MaxLinear
EVAL BOARD FOR XRP6658
XRP6668EVB
MaxLinear
EVAL BOARD FOR XRP6668
XRP6670EVB
MaxLinear
BOARD EVAL FOR XRP6670
XRP7657EVB
MaxLinear
EVAL BOARD FOR XRP7657
XRP7659EVB
MaxLinear
EVAL BOARD FOR XRP7659
XRP7664EVB
MaxLinear
EVAL BOARD FOR XRP7664
XRP7674EVB
MaxLinear
BOARD EVAL FOR XRP7674
XRP7675EVB
MaxLinear
BOARD EVAL FOR XRP7675
XRP7708EVB
MaxLinear
EVAL BOARD FOR XRP7708
XRP6124HVEVB Compare Parts
XRP6124HVEVB vs XRP9710EVB-DEMO-1
XRP6124HVEVB vs XRP7740EVB
XRP6124HVEVB vs XRP7725EVB-DEMO2KITA
XRP6124HVEVB vs XRP7724EVB-DEMO-2P-KIT
XRP6124HVEVB vs XRP7724EVB-DEMO-2-KITA
XRP6124HVEVB vs XRP7714EVB-ZYNQ-1-KIT
XRP6124HVEVB vs XRP7714EVB-ZYNQ-1
XRP6124HVEVB vs XRP7714EVB-DEMO-2P-KIT
XRP6124HVEVB vs XRP7714EVB
XRP6124HVEVB vs XRP7708EVB
XRP6124HVEVB vs XRP7675EVB
XRP6124HVEVB vs XRP7674EVB
XRP6124HVEVB vs XRP7664EVB
XRP6124HVEVB vs XRP7659EVB
XRP6124HVEVB vs XRP7657EVB
XRP6124HVEVB vs XRP6670EVB
XRP6124HVEVB vs XRP6668EVB
XRP6124HVEVB vs XRP6658EVB
XRP6124HVEVB vs XRP6657EVB
XRP6124HVEVB vs XRP6142EVB
XRP6124HVEVB vs XRP6141EVB
XRP6124HVEVB vs XRP7740EVB-HC
XRP6124HVEVB vs XRP7725EVB-DEMO-2
XRP6124HVEVB vs XRP7725EVB-DEMO-1-KIT
XRP6124HVEVB vs XRP7724EVB-DEMO-2
XRP6124HVEVB vs XRP7720ILB-DEV-F
XRP6124HVEVB vs XRP7720EVB-DEMO-1-KIT
XRP6124HVEVB vs XRP7720EVB-DEMO-1
XRP6124HVEVB vs XRP7714EVB-DEMO-3KIT
XRP6124HVEVB vs XRP7714EVB-DEMO-3
XRP6124HVEVB vs XRP7713EVB-DEMO-1-KIT
XRP6124HVEVB vs XRP7713EVB-DEMO-1
XRP6124HVEVB vs XRP7713EVB
XRP6124HVEVB vs XRP7704EVB
XRP6124HVEVB vs XRP7662EVB
XRP6124HVEVB vs XRP6124EVB
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.