MXR7305VF-B
MXR7305VF-B
Active
Description:  BOARD EVAL FOR MXR7305VF
Manufacturer:  Memsic Inc
Datasheet:   MXR7305VF-B Datasheet
History Price: $31.5625
In Stock: 33600
MXR7305VF-B Specification
Specification
Part No
MXR7305VF-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 2 Axis
Sensing Range
?g
Interface
Analog
Sensitivity
250mV/g
Voltage - Supply
4.5V ~ 5.25V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MXR7305VF
MXR7305VF-B PDF Datasheet
MXR7305VF-B Related Parts
MXR2999EL-B
MXR2999EL-B
Memsic Inc
BOARD EVAL FOR MXR2999EL
MXR6500MP-B
MXR6500MP-B
Memsic Inc
BOARD EVAL FOR MXR6500MP
MXR7250VW-B
MXR7250VW-B
Memsic Inc
BOARD EVAL FOR MXR7250VW
MXR7900CF-B
MXR7900CF-B
Memsic Inc
BOARD EVAL FOR MXR7900CF
MXR9150MZ-B
MXR9150MZ-B
Memsic Inc
BOARD EVAL FOR MXR9150MZ
MXR9500MZ-B
MXR9500MZ-B
Memsic Inc
BOARD EVAL FOR MXR9500MZ
MXR7305VF-B Compare Parts
  • MXR7305VF-B vs MXR9150MZ-B
  • MXR7305VF-B vs MXR7900CF-B
  • MXR7305VF-B vs MXR7250VW-B
  • MXR7305VF-B vs MXR6500MP-B
  • MXR7305VF-B vs MXR2999EL-B
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.