☰
MXR7900CF-B
MXR7900CF-B
Active
Description:  BOARD EVAL FOR MXR7900CF
Manufacturer:  Memsic Inc
Datasheet:   MXR7900CF-B Datasheet
History Price: $47.975
In Stock: 20000
MXR7900CF-B Specification
Specification
Part No
MXR7900CF-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 2 Axis
Sensing Range
?g
Interface
Analog
Sensitivity
900mV/g
Voltage - Supply
4.5V ~ 5.25V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MXR7900CF
MXR7900CF-B PDF Datasheet
MXR7900CF-B Related Parts
MXR2999EL-B
MXR2999EL-B
Memsic Inc
BOARD EVAL FOR MXR2999EL
MXR6500MP-B
MXR6500MP-B
Memsic Inc
BOARD EVAL FOR MXR6500MP
MXR7250VW-B
MXR7250VW-B
Memsic Inc
BOARD EVAL FOR MXR7250VW
MXR7305VF-B
MXR7305VF-B
Memsic Inc
BOARD EVAL FOR MXR7305VF
MXR9150MZ-B
MXR9150MZ-B
Memsic Inc
BOARD EVAL FOR MXR9150MZ
MXR9500MZ-B
MXR9500MZ-B
Memsic Inc
BOARD EVAL FOR MXR9500MZ
MXR7900CF-B Compare Parts
  • MXR7900CF-B vs MXR9150MZ-B
  • MXR7900CF-B vs MXR7305VF-B
  • MXR7900CF-B vs MXR7250VW-B
  • MXR7900CF-B vs MXR6500MP-B
  • MXR7900CF-B vs MXR2999EL-B
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller