MXR9500MZ-B
MXR9500MZ-B
Obsolete
Description:  BOARD EVAL FOR MXR9500MZ
Manufacturer:  Memsic Inc
Datasheet:   MXR9500MZ-B Datasheet
History Price: $21.43
In Stock: 32800
MXR9500MZ-B Specification
Specification
Part No
MXR9500MZ-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?.5g
Interface
Analog
Sensitivity
500mV/g
Voltage - Supply
2.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MXR9500MZ
MXR9500MZ-B Related Parts
MXR2999EL-B
MXR2999EL-B
Memsic Inc
BOARD EVAL FOR MXR2999EL
MXR6500MP-B
MXR6500MP-B
Memsic Inc
BOARD EVAL FOR MXR6500MP
MXR7250VW-B
MXR7250VW-B
Memsic Inc
BOARD EVAL FOR MXR7250VW
MXR7305VF-B
MXR7305VF-B
Memsic Inc
BOARD EVAL FOR MXR7305VF
MXR7900CF-B
MXR7900CF-B
Memsic Inc
BOARD EVAL FOR MXR7900CF
MXR9150MZ-B
MXR9150MZ-B
Memsic Inc
BOARD EVAL FOR MXR9150MZ
MXR9500MZ-B Compare Parts
  • MXR9500MZ-B vs MXR7900CF-B
  • MXR9500MZ-B vs MXR7305VF-B
  • MXR9500MZ-B vs MXR7250VW-B
  • MXR9500MZ-B vs MXR6500MP-B
  • MXR9500MZ-B vs MXR2999EL-B
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.