☰
OP058
OP058
Active
Description:  96B ETHERNET 4-PORT GIGABIT CARD
Manufacturer:  Opsero
Datasheet:   OP058 Datasheet
History Price: $395
In Stock: 37840
OP058 Specification
Specification
Part No
OP058
Category
Expansion Boards, Daughter Cards
Manufacturer
Opsero
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
96Boards
Platform
Interface
Type
FPGA Mezzanine Card (FMC)
Function
DP83867
Utilized IC / Part
Board(s)
OP058 Related Parts
OP031-1V8
OP031-1V8
Opsero
ETHERNET FMC QUAD GBIT 1.8V
OP031-2V5
OP031-2V5
Opsero
ETHERNET FMC QUAD GBIT 2.5V
OP041-1V8
OP041-1V8
Opsero
ETHERNET FMC ROBUST GBIT 1.8V
OP041-2V5
OP041-2V5
Opsero
ETHERNET FMC ROBUST GBIT 2.5V
OP047
OP047
Opsero
FPGA DRIVE FMC - 2-NVME PCIE SSD
OP057
OP057
Opsero
M2 LOOPBACK MODULE M-KEY
OP068
OP068
Opsero
RPI CAMERA FMC QUAD ADAPTER
OP063
OP063
Opsero
FPGA DRIVE FMC NVME M2 ADAPTER
OP058 Compare Parts
  • OP058 vs OP057
  • OP058 vs OP047
  • OP058 vs OP041-2V5
  • OP058 vs OP041-1V8
  • OP058 vs OP031-2V5
  • OP058 vs OP031-1V8
  • OP058 vs OP063
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you