☰
OP068
OP068
Active
Description:  RPI CAMERA FMC QUAD ADAPTER
Manufacturer:  Opsero
Datasheet:   OP068 Datasheet
History Price: $283.12
In Stock: 24080
OP068 Specification
Specification
Part No
OP068
Category
Expansion Boards, Daughter Cards
Manufacturer
Opsero
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
FPGA Mezzanine Card (FMC)
Function
Xilinx FPGA
Utilized IC / Part
Board(s)
OP068 PDF Datasheet
OP068 Related Parts
OP031-1V8
OP031-1V8
Opsero
ETHERNET FMC QUAD GBIT 1.8V
OP031-2V5
OP031-2V5
Opsero
ETHERNET FMC QUAD GBIT 2.5V
OP041-1V8
OP041-1V8
Opsero
ETHERNET FMC ROBUST GBIT 1.8V
OP041-2V5
OP041-2V5
Opsero
ETHERNET FMC ROBUST GBIT 2.5V
OP047
OP047
Opsero
FPGA DRIVE FMC - 2-NVME PCIE SSD
OP057
OP057
Opsero
M2 LOOPBACK MODULE M-KEY
OP058
OP058
Opsero
96B ETHERNET 4-PORT GIGABIT CARD
OP063
OP063
Opsero
FPGA DRIVE FMC NVME M2 ADAPTER
OP068 Compare Parts
  • OP068 vs OP057
  • OP068 vs OP047
  • OP068 vs OP041-2V5
  • OP068 vs OP041-1V8
  • OP068 vs OP031-2V5
  • OP068 vs OP031-1V8
  • OP068 vs OP063
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you