☰
OP063
OP063
Active
Description:  FPGA DRIVE FMC NVME M2 ADAPTER
Manufacturer:  Opsero
Datasheet:   OP063 Datasheet
History Price: $454.5
In Stock: 30960
OP063 Specification
Specification
Part No
OP063
Category
Expansion Boards, Daughter Cards
Manufacturer
Opsero
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Interface
Type
FPGA Mezzanine Card (FMC)
Function
-
Utilized IC / Part
Board(s)
OP063 PDF Datasheet
OP063 Related Parts
OP031-1V8
OP031-1V8
Opsero
ETHERNET FMC QUAD GBIT 1.8V
OP031-2V5
OP031-2V5
Opsero
ETHERNET FMC QUAD GBIT 2.5V
OP041-1V8
OP041-1V8
Opsero
ETHERNET FMC ROBUST GBIT 1.8V
OP041-2V5
OP041-2V5
Opsero
ETHERNET FMC ROBUST GBIT 2.5V
OP047
OP047
Opsero
FPGA DRIVE FMC - 2-NVME PCIE SSD
OP057
OP057
Opsero
M2 LOOPBACK MODULE M-KEY
OP058
OP058
Opsero
96B ETHERNET 4-PORT GIGABIT CARD
OP068
OP068
Opsero
RPI CAMERA FMC QUAD ADAPTER
OP063 Compare Parts
  • OP063 vs OP058
  • OP063 vs OP057
  • OP063 vs OP047
  • OP063 vs OP041-2V5
  • OP063 vs OP041-1V8
  • OP063 vs OP031-2V5
  • OP063 vs OP031-1V8
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller