☰
RDK-194
RDK-194
Obsolete
Description:  KIT REF DESIGN FOR LNK406EG
Manufacturer:  Power Integrations
Datasheet:   RDK-194 Datasheet
History Price: Obsolete
In Stock: 19560
RDK-194 Specification
Specification
Part No
RDK-194
Category
LED Driver Evaluation Boards
Manufacturer
Power Integrations
Series
LinkSwitch?-PH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
500mA
Outputs and Type
1, Non-Isolated
Voltage - Output
28V
Features
Dimmable with Standard TRIAC Dimmer, Power Factor Correction
Voltage - Input
90 ~ 265 VAC
Supplied Contents
Board(s)
Utilized IC / Part
LNK406EG
RDK-194 PDF Datasheet
RDK-194 Related Parts
RDK-131
RDK-131
Power Integrations
KIT REF DESIGN LED LINKSWITCH TN
RDK-195
RDK-195
Power Integrations
REFERENCE DESIGN LINKSWITCH-PH
RDK-257
RDK-257
Power Integrations
REFERENCE DESIGN LINKSWITCH-PH
RDK-268
RDK-268
Power Integrations
REFERENCE DESIGN LINKSWITCH-PL
RDK-347
RDK-347
Power Integrations
KIT REF DESIGN LYTSWITCH
RDK-378
RDK-378
Power Integrations
EVAL KIT 7W LED DRIVER
RDK-648
RDK-648
Power Integrations
EVAL BOARD LCS702HG PFS7625H
RDK-801
RDK-801
Power Integrations
EVAL BOARD LYT6079C PFS7626C
RDK-193
RDK-193
Power Integrations
KIT REF DESIGN FOR LNK403EG
RDK-251
RDK-251
Power Integrations
KIT REF DESIGN FOR LNK457D
RDK-271
RDK-271
Power Integrations
KIT REF DESIGN LINKSWITCH-PL
RDK-290
RDK-290
Power Integrations
KIT REF DESIGN LINKSWITCH-PH
RDK-194 Compare Parts
  • RDK-194 vs RDK-648
  • RDK-194 vs RDK-378
  • RDK-194 vs RDK-347
  • RDK-194 vs RDK-268
  • RDK-194 vs RDK-257
  • RDK-194 vs RDK-195
  • RDK-194 vs RDK-131
  • RDK-194 vs RDK-465
  • RDK-194 vs RDK-355
  • RDK-194 vs RDK-292
  • RDK-194 vs RDK-290
  • RDK-194 vs RDK-271
  • RDK-194 vs RDK-251
  • RDK-194 vs RDK-193
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok