Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Power Integrations RDK-378
RDK-378
Active
LED Driver Evaluation Boards
Description:
EVAL KIT 7W LED DRIVER
Manufacturer:
Power Integrations
Datasheet:
RDK-378 Datasheet
History Price: $100
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RDK-378 Specification
Specification
Part No
RDK-378
Category
LED Driver Evaluation Boards
Manufacturer
Power Integrations
Series
LYTSwitch?-0
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
82mA
Outputs and Type
1, Non-Isolated
Voltage - Output
85V
Features
-
Voltage - Input
190 ~ 265 VAC
Supplied Contents
Board(s)
Utilized IC / Part
LYT0006
RDK-378 PDF Datasheet
RDK-378 Datasheet
Click and Download: RDK-378 Datasheet
RDK-378 Related Parts
RDK-131
Power Integrations
KIT REF DESIGN LED LINKSWITCH TN
RDK-194
Power Integrations
KIT REF DESIGN FOR LNK406EG
RDK-195
Power Integrations
REFERENCE DESIGN LINKSWITCH-PH
RDK-257
Power Integrations
REFERENCE DESIGN LINKSWITCH-PH
RDK-268
Power Integrations
REFERENCE DESIGN LINKSWITCH-PL
RDK-347
Power Integrations
KIT REF DESIGN LYTSWITCH
RDK-648
Power Integrations
EVAL BOARD LCS702HG PFS7625H
RDK-801
Power Integrations
EVAL BOARD LYT6079C PFS7626C
RDK-193
Power Integrations
KIT REF DESIGN FOR LNK403EG
RDK-251
Power Integrations
KIT REF DESIGN FOR LNK457D
RDK-271
Power Integrations
KIT REF DESIGN LINKSWITCH-PL
RDK-290
Power Integrations
KIT REF DESIGN LINKSWITCH-PH
RDK-378 Compare Parts
RDK-378 vs RDK-648
RDK-378 vs RDK-347
RDK-378 vs RDK-268
RDK-378 vs RDK-257
RDK-378 vs RDK-195
RDK-378 vs RDK-194
RDK-378 vs RDK-131
RDK-378 vs RDK-465
RDK-378 vs RDK-355
RDK-378 vs RDK-292
RDK-378 vs RDK-290
RDK-378 vs RDK-271
RDK-378 vs RDK-251
RDK-378 vs RDK-193
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok