☰
RDK-648
RDK-648
Obsolete
Description:  EVAL BOARD LCS702HG PFS7625H
Manufacturer:  Power Integrations
Datasheet:   RDK-648 Datasheet
History Price: Obsolete
In Stock: 4960
RDK-648 Specification
Specification
Part No
RDK-648
Category
LED Driver Evaluation Boards
Manufacturer
Power Integrations
Series
HiperLCS?, HiperPFS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
2.75A
Outputs and Type
1, Isolated
Voltage - Output
39V ~ 54V
Features
-
Voltage - Input
100 ~ 300 VAC
Supplied Contents
Board(s)
Utilized IC / Part
LCS702HG, PFS7625H
RDK-648 PDF Datasheet
RDK-648 Related Parts
RDK-131
RDK-131
Power Integrations
KIT REF DESIGN LED LINKSWITCH TN
RDK-194
RDK-194
Power Integrations
KIT REF DESIGN FOR LNK406EG
RDK-195
RDK-195
Power Integrations
REFERENCE DESIGN LINKSWITCH-PH
RDK-257
RDK-257
Power Integrations
REFERENCE DESIGN LINKSWITCH-PH
RDK-268
RDK-268
Power Integrations
REFERENCE DESIGN LINKSWITCH-PL
RDK-347
RDK-347
Power Integrations
KIT REF DESIGN LYTSWITCH
RDK-378
RDK-378
Power Integrations
EVAL KIT 7W LED DRIVER
RDK-801
RDK-801
Power Integrations
EVAL BOARD LYT6079C PFS7626C
RDK-193
RDK-193
Power Integrations
KIT REF DESIGN FOR LNK403EG
RDK-251
RDK-251
Power Integrations
KIT REF DESIGN FOR LNK457D
RDK-271
RDK-271
Power Integrations
KIT REF DESIGN LINKSWITCH-PL
RDK-290
RDK-290
Power Integrations
KIT REF DESIGN LINKSWITCH-PH
RDK-648 Compare Parts
  • RDK-648 vs RDK-378
  • RDK-648 vs RDK-347
  • RDK-648 vs RDK-268
  • RDK-648 vs RDK-257
  • RDK-648 vs RDK-195
  • RDK-648 vs RDK-194
  • RDK-648 vs RDK-131
  • RDK-648 vs RDK-465
  • RDK-648 vs RDK-355
  • RDK-648 vs RDK-292
  • RDK-648 vs RDK-290
  • RDK-648 vs RDK-271
  • RDK-648 vs RDK-251
  • RDK-648 vs RDK-193
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok