102010007
102010007
Active
Description:  SEEEDUINO MEGA ATMEGA2560 EVAL
Manufacturer:  Seeed Technology
Datasheet:   102010007 Datasheet
History Price: $43.0002
In Stock: 31600
102010007 Specification
Specification
Part No
102010007
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
AVR? ATmega
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Seeeduino Mega
Utilized IC / Part
ATmega2560
Mounting Type
Fixed
Contents
Board(s)
102010007 PDF Datasheet
102010007 Related Parts
102010000
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010008
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102010168
102010168
Seeed Technology
SEEEDUINO LOTUS V1.1 ATMEGA328
102010007 Description
The Seeed Technology 102010007, commonly known as the Grove - 16-Channel I2C ADC, is an innovative analog-to-digital converter (ADC) designed for interfacing with various analog sensors and devices in embedded systems. This module is part of Seeed%27s Grove system, which emphasizes simplicity and ease of integration, allowing developers to rapidly prototype and develop projects. Below is a detailed overview of the specifications, features, and applications of the 102010007.

## Overview

The Grove - 16-Channel I2C ADC provides an efficient solution for reading multiple analog signals through a single I2C interface. This module is particularly useful in applications where multiple sensors need to be monitored simultaneously, making it ideal for robotics, environmental monitoring, and various IoT (Internet of Things) applications. By utilizing an I2C interface, the module simplifies wiring and reduces the number of required microcontroller pins, allowing for more complex projects with less hardware overhead.

## Key Specifications

1. ADC Type:
- Type: 16-channel I2C analog-to-digital converter.

2. Input Voltage:
- Operating Voltage: The module operates within a voltage range of 3.3V to 5V, making it compatible with various microcontrollers, including Arduino and Raspberry Pi.

3. Channels:
- Number of Channels: It features 16 channels for analog input, allowing users to connect up to 16 different sensors or analog devices simultaneously.

4. Resolution:
- ADC Resolution: The ADC provides a resolution of 12 bits, enabling it to capture analog signals with fine granularity, resulting in accurate digital representation of the input voltages.

5. Data Rate:
- Sampling Rate: The module supports a sampling rate of up to 400 kHz, ensuring that data is read quickly and efficiently, which is essential for real-time applications.

6. Communication Interface:
- I2C Interface: The module communicates via the I2C protocol, allowing for easy integration with microcontrollers and minimizing the number of necessary connections.

7. Dimensions:
- Size: The Grove - 16-Channel I2C ADC typically measures 70mm x 20mm, providing a compact form factor suitable for various applications.

## Features

- Multiple Sensor Support: The 16-channel configuration allows users to monitor a variety of analog sensors simultaneously, making it versatile for complex projects.
- User-Friendly Design: The Grove system uses a standardized connector, allowing for plug-and-play functionality with Grove-compatible devices and simplifying the setup process.
- High Accuracy: With a 12-bit resolution, the ADC can detect small changes in input voltage, making it suitable for applications requiring precision measurement.
- Low Power Consumption: Designed for efficiency, the module operates with low power requirements, making it ideal for battery-powered projects.
- Compatible Libraries: The device is supported by various libraries, facilitating easy integration with popular microcontroller platforms like Arduino and Raspberry Pi.

## Applications

The Seeed Technology 102010007 is suitable for a wide range of applications, including:

- Environmental Monitoring: Used in projects that require the measurement of environmental parameters such as temperature, humidity, and air quality from multiple sensors.
- Robotics: Ideal for robotic applications where multiple analog inputs (like potentiometers or sensors) need to be monitored for navigation and control.
- IoT Projects: Can be utilized in IoT systems for monitoring various parameters, enabling remote data collection and processing.
- Data Acquisition Systems: Suitable for projects that require real-time data acquisition from multiple analog sources for analysis and processing.

## Design Considerations

When integrating the 102010007 into design projects, consider the following:

- Power Supply: Ensure the module is powered within its specified voltage range (3.3V to 5V) to avoid damage and ensure proper operation.
- I2C Address Configuration: Be aware of I2C address settings to avoid conflicts when using multiple I2C devices on the same bus.
- Sensor Compatibility: Check that the connected analog sensors are compatible with the voltage levels and specifications of the ADC to ensure accurate readings.

## Conclusion

The Seeed Technology 102010007 (Grove - 16-Channel I2C ADC) is a versatile and efficient solution for interfacing multiple analog sensors in embedded systems. With its user-friendly design, high resolution, and I2C communication capabilities, it simplifies the process of data acquisition in various applications, from environmental monitoring to robotics and IoT projects. By leveraging the capabilities of this ADC module, developers can create innovative solutions that require accurate and real-time monitoring of multiple analog signals, contributing to the advancement of technology in numerous fields.
102010007 Compare Parts
  • 102010007 vs 102991556
  • 102010007 vs 102991555
  • 102010007 vs 102991475
  • 102010007 vs 102991442
  • 102010007 vs 102991335
  • 102010007 vs 102991302
  • 102010007 vs 102991299
  • 102010007 vs 102991294
  • 102010007 vs 102991184
  • 102010007 vs 102991150
  • 102010007 vs 102991004
  • 102010007 vs 102991003
  • 102010007 vs 102990883
  • 102010007 vs 102990283
  • 102010007 vs 102990210
  • 102010007 vs 102990193
  • 102010007 vs 102990172
  • 102010007 vs 102990162
  • 102010007 vs 102990161
  • 102010007 vs 102990148
  • 102010007 vs 102990068
  • 102010007 vs 102990064
  • 102010007 vs 102990063
  • 102010007 vs 102990031
  • 102010007 vs 102990023
  • 102010007 vs 102990007
  • 102010007 vs 102110839
  • 102010007 vs 102110647
  • 102010007 vs 102110607
  • 102010007 vs 102110484
  • 102010007 vs 102110483
  • 102010007 vs 102110463
  • 102010007 vs 102110427
  • 102010007 vs 102110425
  • 102010007 vs 102110417
  • 102010007 vs 102110381
  • 102010007 vs 102110362
  • 102010007 vs 102110297
  • 102010007 vs 102110268
  • 102010007 vs 102110267
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!