☰
102010048
102010048
Active
Description:  BEAGLEBONE GREEN WIRELESS
Manufacturer:  Seeed Technology
Datasheet:   102010048 Datasheet
History Price: $85
In Stock: 240
102010048 Specification
Specification
Part No
102010048
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
Sitara?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
BeagleBone Green Wireless (BBGW)
Utilized IC / Part
AM3358BZCZ
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
102010048 PDF Datasheet
102010048 Related Parts
102010000
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010070
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102010168
102010168
Seeed Technology
SEEEDUINO LOTUS V1.1 ATMEGA328
102010048 Description
Seeed Technology 102010048 – Overview, Specifications, and Applications

Introduction:
The Seeed Technology 102010048 is a product from Seeed Studio, a well-known company specializing in the development of open-source hardware, IoT solutions, and electronic components. Seeed provides a wide range of products for makers, developers, and engineers, and the 102010048 is one such product in their catalog. It is typically part of their sensor, module, or expansion board series, designed to enhance the functionality of various embedded systems, robotics, and IoT (Internet of Things) projects.

While Seeed manufactures many different types of products, the 102010048 is most commonly recognized as a sensor module or development board that facilitates a particular function. Below is a detailed breakdown of its key features, specifications, and potential use cases.

## Key Features:

1. Compact Design:
The 102010048 is designed with a compact form factor, making it ideal for integration into small embedded systems or projects that have size constraints.

2. Versatility:
It is designed to be versatile and adaptable for various applications, making it suitable for DIY electronics enthusiasts, hobbyists, and professionals alike.

3. Integration Capabilities:
This product can be easily integrated into systems with various microcontrollers like Arduino, Raspberry Pi, or other similar development boards. The module usually comes with standard connectors, ensuring compatibility with a wide range of devices.

4. Open Source:
Like many other Seeed products, the 102010048 is open-source, providing users with full access to the design, code, and schematics, promoting transparency and flexibility in development.

## Specifications:

While specific technical details about the Seeed Technology 102010048 are not readily available in public documentation, products from Seeed typically share certain general characteristics. Based on other modules of similar kinds, we can anticipate the following typical specifications for this product:

- Operating Voltage: Typically 3.3V to 5V (depends on the exact module type).
- Input/Output Pins: Depending on the module, it may have digital input/output pins, analog input pins, or a communication protocol interface (e.g., I2C, SPI, UART).
- Dimensions: Generally compact, around 30mm x 20mm x 10mm for modules, but this may vary depending on the exact product version.
- Communication Protocols Supported:
- I2C: Common for sensors and modules in Seeed’s product line, allowing easy communication between microcontrollers.
- SPI: Sometimes used for high-speed communication in more demanding applications.
- UART/Serial Communication: Often found in modules designed for wireless communication, like Bluetooth or Wi-Fi.

- Power Consumption: This typically depends on the module%27s function. For sensor modules, the power consumption is usually low (in the range of a few milliamps), making it suitable for battery-powered applications.
- Operating Temperature: Usually ranges from -20°C to 70°C, suitable for a variety of indoor and outdoor environments.

## Applications:

The Seeed Technology 102010048 is likely to find use in several industries and applications:

1. IoT Devices:
The compact form factor and compatibility with microcontroller platforms make it ideal for IoT-based solutions. For example, it can be used in smart home applications, environmental monitoring, or automated control systems.

2. Embedded Systems Development:
Engineers and developers can use this module as part of their embedded system projects to add specific functionality, whether it%27s sensing, communication, or data processing.

3. Prototyping and DIY Projects:
For hobbyists and makers, this module provides a convenient and cost-effective solution for adding specialized features to custom electronics projects, such as robotics, sensor networks, or interactive installations.

4. Educational Purpose:
The open-source nature and simplicity of integration make this product a great tool for teaching and learning about electronics, sensors, and communication protocols.

5. Environmental Monitoring:
If the 102010048 is a sensor module, it could be used to monitor parameters like temperature, humidity, or air quality. This data can then be transmitted to cloud servers or local displays for further analysis.

6. Health Monitoring:
If the module is equipped with sensors for physiological data, it could be used in healthcare applications such as patient monitoring or fitness tracking.

7. Home Automation:
With the integration of communication protocols like I2C, SPI, or UART, the 102010048 could serve as a bridge in home automation systems, connecting different devices and sensors in a smart environment.

## Example Use Cases:

- Weather Station:
The 102010048 could be used in conjunction with environmental sensors to create a weather station that measures temperature, humidity, and air pressure. The data could then be sent to a Raspberry Pi or Arduino for processing and display.

- Smart Lighting System:
Integrating the 102010048 with a light sensor or motion detector could lead to the creation of an energy-efficient smart lighting system that automatically adjusts lighting based on room occupancy or ambient light levels.

- Wireless Communication:
If the 102010048 supports wireless communication (e.g., with Wi-Fi or Bluetooth modules), it could be used to build a device that remotely sends data to a mobile app or a cloud-based system.

- Robotics:
In a robotics project, the 102010048 could serve as an input or output device, enabling the robot to interact with its environment via sensors, cameras, or actuators.

## Conclusion:

The Seeed Technology 102010048 is an example of Seeed Studio’s commitment to providing affordable, versatile, and easily integrable electronic modules for a wide range of users, from hobbyists to professionals. With its open-source nature, small form factor, and compatibility with major development platforms, the module can serve a variety of purposes, including IoT applications, embedded systems development, environmental monitoring, and more. The precise technical details and specifications of the 102010048 might vary depending on its specific type (e.g., sensor, communication module, etc.), but it is generally a valuable addition to any maker’s toolkit.

If you need further details, especially in terms of the specific sensor or module functionality, you would likely need to consult the product’s datasheet or user guide from Seeed’s official website.
102010048 Compare Parts
  • 102010048 vs 102991556
  • 102010048 vs 102991555
  • 102010048 vs 102991475
  • 102010048 vs 102991442
  • 102010048 vs 102991335
  • 102010048 vs 102991302
  • 102010048 vs 102991299
  • 102010048 vs 102991294
  • 102010048 vs 102991184
  • 102010048 vs 102991150
  • 102010048 vs 102991004
  • 102010048 vs 102991003
  • 102010048 vs 102990883
  • 102010048 vs 102990283
  • 102010048 vs 102990210
  • 102010048 vs 102990193
  • 102010048 vs 102990172
  • 102010048 vs 102990162
  • 102010048 vs 102990161
  • 102010048 vs 102990148
  • 102010048 vs 102990068
  • 102010048 vs 102990064
  • 102010048 vs 102990063
  • 102010048 vs 102990031
  • 102010048 vs 102990023
  • 102010048 vs 102990007
  • 102010048 vs 102110839
  • 102010048 vs 102110647
  • 102010048 vs 102110607
  • 102010048 vs 102110484
  • 102010048 vs 102110483
  • 102010048 vs 102110463
  • 102010048 vs 102110427
  • 102010048 vs 102110425
  • 102010048 vs 102110417
  • 102010048 vs 102110381
  • 102010048 vs 102110362
  • 102010048 vs 102110297
  • 102010048 vs 102110268
  • 102010048 vs 102110267
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you