☰
102010088
102010088
Obsolete
Description:  RESPEAKER CORE ATMEGA32U4/MT7688
Manufacturer:  Seeed Technology
Datasheet:   102010088 Datasheet
History Price: Obsolete
In Stock: 36480
102010088 Specification
Specification
Part No
102010088
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
ReSpeaker Core
Utilized IC / Part
ATmega32U4, MT7688
Mounting Type
Fixed
Contents
Board(s)
102010088 PDF Datasheet
102010088 Related Parts
102010000
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010168
102010168
Seeed Technology
SEEEDUINO LOTUS V1.1 ATMEGA328
102010088 Compare Parts
  • 102010088 vs 102991556
  • 102010088 vs 102991555
  • 102010088 vs 102991475
  • 102010088 vs 102991442
  • 102010088 vs 102991335
  • 102010088 vs 102991302
  • 102010088 vs 102991299
  • 102010088 vs 102991294
  • 102010088 vs 102991184
  • 102010088 vs 102991150
  • 102010088 vs 102991004
  • 102010088 vs 102991003
  • 102010088 vs 102990883
  • 102010088 vs 102990283
  • 102010088 vs 102990210
  • 102010088 vs 102990193
  • 102010088 vs 102990172
  • 102010088 vs 102990162
  • 102010088 vs 102990161
  • 102010088 vs 102990148
  • 102010088 vs 102990068
  • 102010088 vs 102990064
  • 102010088 vs 102990063
  • 102010088 vs 102990031
  • 102010088 vs 102990023
  • 102010088 vs 102990007
  • 102010088 vs 102110839
  • 102010088 vs 102110647
  • 102010088 vs 102110607
  • 102010088 vs 102110484
  • 102010088 vs 102110483
  • 102010088 vs 102110463
  • 102010088 vs 102110427
  • 102010088 vs 102110425
  • 102010088 vs 102110417
  • 102010088 vs 102110381
  • 102010088 vs 102110362
  • 102010088 vs 102110297
  • 102010088 vs 102110268
  • 102010088 vs 102110267
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you