☰
102010023
102010023
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   102010023 Datasheet
History Price: Active
In Stock: 7760
102010023 Specification
Specification
Part No
102010023
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Seeed Technology
Series
Spartan?-6 LX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC6SLX9
Platform
Board(s)
Contents
-
102010023 Related Parts
102110202
102110202
Seeed Technology
SIPEED TANG PRIMER FPGA EVAL BRD
102990001
102990001
Seeed Technology
XC9572XL CPLD DEVELOPMENT BOARD
102990004
102990004
Seeed Technology
XC2C64A COOLRUNNER-II CPLD DEVEL
102990010
102990010
Seeed Technology
PAPILIO ONE 250K
102990017
102990017
Seeed Technology
PAPILIO PRO
102990024
102990024
Seeed Technology
PAPILIO ONE 500K
102991277
102991277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991314
102991314
Seeed Technology
SIPEED TANG NANO FPGA BOARD POWE
102110204
102110204
Seeed Technology
PYNQ Z2 ZYNQ C7Z020 EVAL BRD
102110277
102110277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991137
102991137
Seeed Technology
XX
102010023 Compare Parts
  • 102010023 vs 102991277
  • 102010023 vs 102990024
  • 102010023 vs 102990017
  • 102010023 vs 102990010
  • 102010023 vs 102990004
  • 102010023 vs 102990001
  • 102010023 vs 102110202
  • 102010023 vs 102991137
  • 102010023 vs 102110277
  • 102010023 vs 102110204
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly